EN
  • EN
  • DE
  • IT

IT8519E-CXA

Part No IT8519E-CXA
Manufacturer ITE
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TQFP128
Manufacturer ITE
Win Source Part Number 746388-IT8519E-CXA TQFP128
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IT8519E-CXA CAD Model

Description

The IT8519E-CXA is a highly integrated Embedded Controller (EC) manufactured by ITE Tech. Inc. This EC is commonly used in notebook computers and other embedded systems to manage a variety of system functions, including power management, keyboard and touchpad control, fan control, and thermal management. Its versatile design allows for flexible configuration and control of system hardware.

Applications:

  • Notebook computers
  • Embedded systems
  • Industrial PCs
  • Motherboards
  • Point of Sale (POS) systems

Features:

  • Power Management: Controls power sequencing, battery charging, and power saving modes.
  • Keyboard and Touchpad Control: Interfaces with the keyboard and touchpad for input management.
  • Fan Control: Monitors and controls fan speed for thermal management.
  • Thermal Management: Monitors system temperatures and adjusts fan speeds to prevent overheating.
  • Embedded Flash Memory: Integrated flash memory for storing firmware and configuration data.
  • Multiple I/O Interfaces: Supports various communication interfaces, such as LPC, eSPI, and SMBus.
  • PWM Generation: Pulse Width Modulation for fan control and other applications.

Benefits:

  • Integrated Functionality: Consolidates multiple system control functions into a single chip, reducing board space and cost.
  • Improved Power Efficiency: Optimized power management features extend battery life in portable devices.
  • Enhanced System Reliability: Thermal management features prevent overheating and ensure stable operation.
  • Flexible Configuration: Programmable firmware allows for customization to specific system requirements.
  • Simplified System Design: Reduces the complexity of system design by integrating multiple functions.

Technical Specifications:

The IT8519E-CXA is typically packaged in a QFP or QFN package. It operates on a 3.3V power supply and includes various I/O interfaces, such as LPC, eSPI, and SMBus. The specific operating temperature range, power consumption details, and detailed pinout information can be found in the official ITE datasheet. It also features internal timers, interrupt controllers, and other peripherals that are essential for embedded system operation. The flash memory size and the number of PWM channels are also important parameters to check in the datasheet.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess