Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1.235V
Voltage - Output (Max) 35V
Current - Output 2.5A
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-HSOP-EP
Base Product Number A5974
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-11424-6,497-11424-1,-497-11424-1,-497-11424-2,497-11424-2,497-11424-6
Standard Package 2,500
Win Source Part Number 980730-A5974DTR
Ultra Librarian 3D Model Ultra Librarian A5974DTR CAD Model

Description

The A5974DTR is a step-down switching regulator from STMicroelectronics, designed to deliver high efficiency and performance for a wide range of applications. It is a part of the extensive portfolio of power management integrated circuits that STMicroelectronics offers, known for their reliability and innovation.

Key Features

  • Adjustable Output Voltage: The A5974DTR allows users to adjust the output voltage from 0.6 V to VIN, making it highly versatile for various design requirements.
  • High Efficiency: With a 3.5 A output current and an operating voltage range from 4.5 V to 36 V, it provides efficient power conversion, which is crucial for energy-sensitive applications.
  • Thermal Overload Protection: The device includes thermal shutdown and current limit features to protect your circuitry from damage due to overheating or excessive current.
  • Frequency Synchronization: It offers the capability to synchronize the switching frequency, reducing electromagnetic interference (EMI) and allowing for a more predictable system behavior.

Applications

The A5974DTR is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Networking Systems
  • Industrial Power Supplies
  • Automotive Applications

Package and Availability

The A5974DTR is available in a compact HTSSOP16 package, which is ideal for space-constrained applications. The exposed pad enhances thermal dissipation, ensuring stable operation even under high load conditions. This product is available in tape and reel packaging, facilitating efficient handling and manufacturing processes.

Quality and Support

STMicroelectronics is committed to providing high-quality products and support. The A5974DTR is backed by the company's rigorous testing and validation processes, ensuring that you receive a reliable and robust product for your power management needs.

You May Also Be Interested in

Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to $0.3711
ECAD model for LMR16030SDDAR
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to $3.9012
ECAD model for MP2305DS-LF
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E
Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
Infineon Technologies
IC REG BUCK ADJUSTABLE 6A PQFN
Lowest to $2.5135
ECAD model for IR3802AMTRPBF
ON Semiconductor
6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
Lowest to $0.4324
ECAD model for FAN53611AUC13X
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to $1.2268
ECAD model for TPS56C215RNNR
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5832 $50.2488
22+ $4.5811 $100.7842
34+ $4.4379 $150.8886
47+ $4.2948 $201.8556
61+ $4.1516 $253.2476
81+ $3.7222 $301.4982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,378 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention