Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 38V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 38V
Output Current 2A
Switching Frequency 250kHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-HSOP-EP
Family Part Number A7985A
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1134807-A7985ATR
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name A7985A
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian A7985ATR CAD Model

Description

Introducing the A7985ATR from STMicroelectronics

The A7985ATR is a cutting-edge step-down switching regulator from STMicroelectronics, renowned for its efficient power conversion and robust performance. This advanced component is designed to cater to a wide range of applications, from automotive to industrial and consumer electronics, ensuring devices operate with optimal power efficiency and reliability.

Key Features

  • High Efficiency: With a switching frequency of up to 1.5 MHz, the A7985ATR allows for a reduced-size power filter, making it an excellent choice for space-constrained applications.
  • Wide Input Voltage Range: The device operates from a 4.5 V to 38 V input, accommodating varying levels of input power and making it versatile for different use cases.
  • Output Voltage Adjustability: The output voltage can be precisely adjusted from 0.8 V to VIN, providing flexibility for powering a broad range of components.
  • High Current Capability: It is capable of delivering up to 3 A of continuous current, ensuring sufficient power for demanding loads.
  • Thermal Protection: The A7985ATR is equipped with thermal shutdown protection to safeguard the device and the system under extreme conditions.
  • Peak Current Mode Architecture: This feature provides a fast transient response, which is essential for maintaining voltage stability under varying load conditions.

Applications

The versatility of the A7985ATR makes it suitable for a wide array of applications, including:

  • Automotive systems
  • Industrial power systems
  • Point of Load conversions
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the A7985ATR is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature range operation and reliability under harsh conditions. This regulator is an ideal solution for designers looking for a high-performance power management component that combines efficiency, flexibility, and reliability.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or contact their support team for assistance in integrating the A7985ATR into your next project.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $10.5464
ECAD model for LT8334RDE#TRPBF
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Texas Instruments
IC REG BUCK ADJ 2A/3A DL 16QFN
Need more? Email Us
ECAD model for TPS542951RSAT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3269 $53.0760
95+ $1.0887 $103.4265
145+ $1.0547 $152.9315
200+ $1.0207 $204.1400
255+ $0.9867 $251.6085
340+ $0.8846 $300.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,818 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention