EN
  • EN
  • DE

ACS1026T

Part No ACS1026T
Manufacturer STMicroelectronics
Catalog Hard To Find
Description AC switch family Transient protected AC switch ACSTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1135499-ACS1026T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ACS1026T CAD Model

Description

STMicroelectronics ACS1026T Overview

The ACS1026T from STMicroelectronics is a cutting-edge AC switch designed to seamlessly integrate into modern electronic applications. This high-performance device is part of ST's AC switch family, which has been engineered to deliver exceptional reliability and efficiency in controlling AC loads.

Key Features

  • Voltage Range: The ACS1026T operates with a wide voltage range, making it suitable for a variety of AC applications.
  • Current Handling: With the ability to handle a load current of up to 0.2 A, this component is ideal for moderate power applications.
  • Overvoltage Protection: It features built-in overvoltage protection, ensuring the longevity and stability of both the switch and the end application.
  • Zero-Crossing Detection: The zero-crossing circuitry ensures minimal electromagnetic interference (EMI) by activating the AC switch at the point of zero voltage.
  • High Noise Immunity: The ACS1026T is characterized by its high noise immunity, making it reliable in environments with electrical noise.
  • Temperature Range: This device can operate over a wide temperature range, suitable for various industrial and consumer applications.

Applications

The ACS1026T is versatile and can be used in a multitude of applications including:

  • Home appliances
  • Lighting systems
  • Smart home automation
  • Industrial controls

Technical Specifications

With a package that is designed to optimize the thermal performance and minimize the PCB space requirement, the ACS1026T is a robust solution for designers looking to improve their AC power management systems. The technical specifications include a logic level interface that is compatible with 3 V or 5 V microcontrollers, making it a flexible option for various control systems.

Conclusion

The ACS1026T is a testament to STMicroelectronics' commitment to providing high-quality and innovative components. Its combination of features makes it a smart choice for designers who require a reliable, efficient, and easy-to-use AC switch for their electrical applications. With ST's reputation for excellence, the ACS1026T is set to be a staple in AC power control solutions.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess