EN
  • EN
  • DE

AIS328DQ

Part No AIS328DQ
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-8G I2C/SPI 24QFN / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Manufacturer STMicroelectronics
Packaging Tray
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 1020 (±2g) ~ 255 (±8g)
Bandwidth 25Hz ~ 500Hz
Output Type I2C, SPI
Voltage - Supply 2.4V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 24-QFN
Supplier Device Package 24-QFN (4x4)
Base Product Number AIS328
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1336526-AIS328DQ
Ultra Librarian 3D Model Ultra Librarian AIS328DQ CAD Model

Description

STMicroelectronics AIS328DQ Triaxial Accelerometer

The AIS328DQ is a state-of-the-art triaxial accelerometer designed by STMicroelectronics, tailored to deliver high-performance motion sensing across a wide spectrum of applications. This robust sensor is particularly suited for automotive applications, meeting the stringent requirements for non-critical safety applications within the vehicle dynamics domain.

With its advanced MEMS (Micro-Electro-Mechanical Systems) technology, the AIS328DQ provides precise acceleration detection in three dimensions: X, Y, and Z axes. This makes it an ideal component for a variety of uses, such as vehicle impact sensing, vehicle dynamic control, and tilt/inclination measurement in industrial and consumer electronics.

The AIS328DQ operates within an extended temperature range of -40°C to +105°C, ensuring reliable performance in harsh environmental conditions. Its wide supply voltage range from 2.4 V to 3.6 V offers flexibility in system design, making it a versatile solution for integration into various electronic systems.

Key features of the AIS328DQ include:

  • High Measurement Range: The device is capable of measuring accelerations up to ±2g/±4g/±8g, providing ample range for most dynamic applications.
  • High Resolution: The accelerometer boasts a 16-bit data output, which allows for precise and high-resolution measurements.
  • Digital Interface: The sensor comes with a SPI/I2C serial digital interface, ensuring easy integration with most microcontrollers and processors.
  • Programmable Interrupts: It offers two independent programmable interrupt generators for free-fall and motion detection, enhancing its utility in safety-critical applications.
  • Embedded Self-Test: The AIS328DQ includes an embedded self-test capability that allows the user to verify the functioning of the sensor after it has been assembled onto a system.

The AIS328DQ is delivered in a small, lead-free, 16-pin plastic land grid array (LGA) package which is designed for optimized footprint and weight considerations, making it suitable for space-constrained designs. Its robustness, combined with STMicroelectronics' proven expertise in MEMS sensor technology, makes the AIS328DQ a reliable choice for designers looking to incorporate advanced motion sensing capabilities into their automotive or industrial applications.

You May Also Be Interested in

Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess