Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Main Purpose Power Management, Laser Driver
Utilized IC / Part MAX3863
Supplied Contents Board(s)
Win Source Part Number 786050-MAX3863EVKIT
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3863
Introduction Date April 01, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3863EVKIT CAD Model

Description

The MAX3863EVKIT from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX3863, an adjustable gain, automatic gain control (AGC) amplifier for optical receivers. This evaluation kit serves as a robust tool for designers and engineers to test and validate the performance of the MAX3863 in a variety of optical communication applications.

Key Features

  • High Performance: The MAX3863 AGC amplifier offers a high dynamic range and fast settling time, making it ideal for use in high-speed fiber optic networks.
  • Adjustable Gain Control: Users can easily adjust the gain settings to optimize performance for specific system requirements.
  • Easy to Use: The evaluation kit includes all necessary components and a detailed user guide, simplifying the process of setting up and testing the device.
  • Flexible Application: Suitable for various optical communication applications, including SONET/SDH, Gigabit Ethernet, and Fiber Channel systems.

Kit Contents

  • MAX3863 Evaluation Board
  • Detailed Documentation
  • Reference Designs and Schematics

The MAX3863EVKIT enables engineers to thoroughly assess the MAX3863's functionality and integrate it seamlessly into their designs. The evaluation board is fully assembled and tested, providing an immediate platform for device evaluation and system development.

Technical Specifications

  • Power Supply: +3.3V
  • Frequency Range: Up to 12.5Gbps
  • Input Wavelength Range: 1260nm to 1620nm
  • Impedance Matched to 50Ω

The MAX3863EVKIT is a testament to Maxim Integrated's commitment to providing high-quality, reliable solutions for the optical communication industry. With its user-friendly interface and detailed documentation, this evaluation kit is an indispensable tool for engineers looking to harness the full potential of the MAX3863 AGC amplifier in their optical networking projects.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPD12S016
Need more? Email Us
ECAD model for TPD12S016PWREVM
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for DC2038A-H
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
ECAD model for DC513A
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
ECAD model for DM163025-1
Analog Devices Inc.
BOARD EVAL FOR ADM3252E / ADM3252E Isolated, RS-232 Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADM3252EEBZ
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Lowest to €337.3200
ECAD model for MAX14913EVKIT#
Renesas Electronics America
EVAL BOARD 1 DAQ ON A STICK RTD / USB Interface Evaluation Board
Need more? Email Us
ECAD model for RTKA-SEMITECRTDEVZ
Texas Instruments
EVAL BOARD FOR TPS2557
Need more? Email Us
ECAD model for TPS2557DRBEVM-423
Texas Instruments
EVAL BOARD FOR TPS2556
Need more? Email Us
ECAD model for TPS2556DRBEVM-423

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention