Products specifications

Win Source Part Number 1003634-AM29F400BT45EC
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F400BT45EC CAD Model

Description

The AM29F400BT45EC is a high-performance, 4-megabit Flash memory component produced by STMicroelectronics, a leader in the semiconductor industry. This device is designed to cater to the rigorous demands of automotive, industrial, and consumer applications where reliable and durable non-volatile memory storage is essential.

Key Features:

  • Memory Capacity: The device boasts a 4-megabit storage capacity, organized as 512K x 8-bit / 256K x 16-bit, allowing ample space for firmware storage, boot code, or data logging.
  • Access Time: With a 45 nanosecond access time, the AM29F400BT45EC provides swift read operations, essential for high-speed microprocessors and demanding computational tasks.
  • Programming: The Flash memory can be electrically erased and programmed in-system or in standard EPROM programmers, providing flexibility and ease of use for developers and engineers.
  • Operating Modes: It features multiple operating modes, including read, program, and erase, enhancing the versatility of the device.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for various harsh environments.
  • Package: The AM29F400BT45EC comes in a 48-pin TSOP package, which is widely used and compatible with standard board layouts.

Applications:

The versatility and robustness of the AM29F400BT45EC make it an ideal choice for a broad array of applications. It is commonly used in:

  • Automotive systems such as engine control units, ABS, and airbag modules.
  • Industrial control systems where long-term reliability is a necessity.
  • Telecommunication infrastructure, including routers and switches.
  • Consumer electronics that require firmware updates or data storage.

In conclusion, the AM29F400BT45EC from STMicroelectronics is a versatile, reliable, and high-speed Flash memory component that meets the stringent requirements of various high-end applications. Its robust design and advanced features ensure optimal performance and durability for products requiring non-volatile memory solutions.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 6.2 V 410 mW ±1.94% Surface Mount SOT-23
Need more? Email Us
ECAD model for BZX84B6V2-AU_R1_000A1
Vishay
Diode Switching 600V 1.5A 2-Pin SMA T/R
Need more? Email Us
ECAD model for BYG20JHE3/TR
NXP / Nexperia
Need more? Email Us
ECAD model for BX384C3V9
Taiwan Semiconductor
SOD-123F, 500mW, 2%, Small Signal Zener Diode
Lowest to $0.0452
ECAD model for BZT52B7V5 RH
BRIGHT LED
Need more? Email Us
ECAD model for BZ-HZD32Y-P
Taiwan Semiconductor
SOD-323F, 200mW, 2%, Small Signal Zener Diode
Lowest to $0.0423
ECAD model for BZT52B6V8S RR
STMicroelectronics
Need more? Email Us
ECAD model for BUX42
Taiwan Semiconductor
Sub SMA, 1000mW, 6%, Zener Diode
Lowest to $0.0918
ECAD model for BZD27C20P RU
Taiwan Semiconductor
SOT-23, 300mW, 5%, Small Signal Zener Diode
Need more? Email Us
ECAD model for BZX84C4V3 RF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention