EN
  • EN
  • DE
  • IT

B-U585I-IOT02A

Part No B-U585I-IOT02A
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description STM32U5 DISCOVERY KIT FOR IOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204227-B-U585I-IOT02A
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers Evaluation Boards Embedded MCU, DSP Evaluation Boards
Series STM32U5
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M33
Platform Discovery
Utilized IC / Part STM32U585AI
Ultra Librarian 3D Model Ultra Librarian B-U585I-IOT02A CAD Model

Description

STMicroelectronics B-U585I-IOT02A Discovery Kit

The STMicroelectronics B-U585I-IOT02A Discovery Kit is a state-of-the-art development tool designed for IoT (Internet of Things) projects that require high-performance microcontroller functionality combined with wireless connectivity, security, and sensor integration. This comprehensive kit is built around the STM32U585AI microcontroller, which is based on the high-efficiency Arm Cortex-M33 32-bit RISC core operating at up to 160 MHz.

The Discovery Kit is an ideal choice for applications such as smart home devices, industrial IoT systems, wearable technology, and environmental monitoring. It includes a broad range of features that enable developers to prototype their ideas quickly and efficiently:

  • Wireless Connectivity: Equipped with both Wi-Fi and Bluetooth modules, the B-U585I-IOT02A allows for easy integration into wireless networks and communication with other devices.
  • Rich Set of Sensors: Onboard is a comprehensive set of sensors, including a 3D accelerometer and gyroscope, a magnetometer, a pressure sensor, a temperature and humidity sensor, and a Time-of-Flight and gesture-detection sensor, making it suitable for a wide array of IoT applications.
  • Security Features: The Discovery Kit incorporates advanced security features such as a hardware cryptographic accelerator, a secure firmware installation, and secure boot to ensure the integrity and confidentiality of user data.
  • Flexible Power Management: With multiple power supply options, the kit is designed for energy-efficient operation, which is crucial for battery-powered IoT devices.
  • Extensive Development Support: The kit is supported by a range of software tools, including STM32CubeMX for initialization code generation and STM32CubeIDE for integrated development.

Moreover, the B-U585I-IOT02A Discovery Kit features a range of connectors for further expansion, such as Arduino Uno V3 and STMod+ connectors, enhancing its versatility and making it easy to add additional functionality with compatible boards and modules.

In summary, the B-U585I-IOT02A Discovery Kit from STMicroelectronics is an all-in-one solution for developers looking to create innovative IoT devices with a powerful STM32U5 microcontroller at their core. With its robust design, comprehensive feature set, and extensive development support, this kit provides everything needed to bring IoT concepts to life.

You May Also Be Interested in

Renesas Electronics America
EVALUATION KIT FOR RA6M5
Lowest to $108.3784
NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
M5Stack Technology Co., Ltd.
M5STAMP ESP32S3 MODULE / ESP32-S3FN8 ESP32-S Atom™ MCU Embedded Evaluation Board
Need more? Email Us
Texas Instruments
LAUNCHPAD TMS570LC4357 EVAL BRD
Need more? Email Us
SparkFun Electronics
SPARKFUN MICROMOD STM32 PROCESSO
Need more? Email Us
NXP / Nexperia
FREEDOM K24/K63/K64 EVAL BRD / K24, K63, K64 Freedom Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Lowest to $130.5264
Analog Devices Inc.
EZ-KIT LITE ADSP-21369 EVAL BRD
Need more? Email Us
Silicon Labs
PG23 PRO KIT
Need more? Email Us
Analog Devices Inc.
SOM CARRIER EZKIT EVALUATION BRD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess