Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 2V
Maximum Power Dissipation 1.6W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 095300-BCP56-16
Family Name BCP56-16
Introduction Date June 12, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian BCP56-16 CAD Model

Description

Product Overview: BCP56-16 from STMicroelectronics

The BCP56-16 is a high-performance NPN bipolar transistor brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This medium power transistor is designed to cater to a wide range of applications, offering a perfect blend of efficiency and durability.

Key Features

  • High Current Capability: The BCP56-16 is capable of handling continuous collector currents up to 1A, making it suitable for moderate power switching and amplification tasks.
  • High Voltage: With a collector-emitter voltage (VCEO) of 80V, this transistor can be used in circuits that operate at higher voltages, providing more headroom for various electronic designs.
  • Low Saturation Voltage: This feature ensures that the transistor can switch on and off efficiently, reducing power losses and improving overall performance in switching applications.
  • Thermal Performance: Thanks to its SOT-223 package, the BCP56-16 offers excellent thermal performance, ensuring reliability even under conditions of high power dissipation.

Applications

The BCP56-16 is versatile and can be used in a variety of applications, including:

  • Power management modules
  • Linear regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Quality and Reliability

STMicroelectronics ensures that all its products meet the highest quality standards. The BCP56-16 is no exception, undergoing rigorous testing to guarantee performance and reliability. With its robust construction and proven design, this transistor is a reliable choice for both commercial and industrial applications.

Environmental Compliance

Committed to environmental sustainability, STMicroelectronics has designed the BCP56-16 to comply with the RoHS directive, ensuring that it is free from hazardous substances. This commitment to environmental stewardship makes the BCP56-16 an eco-friendly addition to any electronic project.

Whether you're designing power supplies, working on audio equipment, or developing motor controllers, the BCP56-16 offers the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
Fairchild/ON Semiconductor
TRANS NPN 30V 1A TO92 / Bipolar (BJT) Transistor NPN 30 V 1 A 50MHz 1 W Through Hole TO-92 (TO-226)
Lowest to $0.3764
ECAD model for MPSW01
Infineon Technologies
IGBT 1200V 20A 100W TO247AC
Lowest to $11.3691
ECAD model for IRG4PH30K
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4108M
Central Semiconductor Corp
High Voltage Transistors | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $0.0559
ECAD model for 2N6520
ON Semiconductor
Complementary Plastic Power Transistors | TRANS PNP 25V 5A DPAK
Need more? Email Us
ECAD model for MJD210RL
ON Semiconductor
General Purpose NPN Transistor
Lowest to $0.1760
ECAD model for BC817-40WT1G
ON Semiconductor
TRANS PWR PNP 5A 25V DPAK / Bipolar (BJT) Transistor PNP 25 V 5 A 65MHz 1.4 W Surface Mount DPAK
Lowest to $0.3380
ECAD model for MJD210T4
ON Semiconductor
3.0 AMPERE POWER TRANSISTORS COMPLEMENTARY SILICON 100 VOLTS 28 WATTS | TRANS PNP 100V 3A TO-220FP
Need more? Email Us
ECAD model for MJF32C

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0958 $50.2950
1,115+ $0.0897 $100.0155
1,735+ $0.0867 $150.4245
2,480+ $0.0807 $200.1360
3,225+ $0.0776 $250.2600
4,025+ $0.0746 $300.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 161,000 pieces
MOQ: 525 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention