STMicroelectronics BCW66H: High-Performance NPN Transistor
The BCW66H is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This transistor is well-suited for a wide range of applications where efficiency and reliability are paramount. With its ability to handle moderate power levels and its high current gain bandwidth, the BCW66H is an excellent choice for audio amplifiers, switching applications, and signal processing.
Key Features
- High Current Gain Bandwidth: The BCW66H offers a high transition frequency, making it suitable for applications that require fast switching and accurate amplification of high-frequency signals.
- Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
- High Collector Current: With the ability to sustain a high collector current, the BCW66H can drive larger loads, making it versatile for various electronic circuits.
- Miniaturized Package: The small SOT-23 package allows for a compact design, suitable for space-constrained applications without compromising performance.
Applications
The BCW66H's robust performance parameters make it an ideal choice for a variety of applications. Some of the common applications include:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching circuits
- Linear amplification and switching
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
32 V
Collector Current (I<sub>C)
800 mA
Power Dissipation (P<sub>D)
310 mW
Transition Frequency (f<sub>T)
100 MHz
Collector-Base Voltage (V<sub>CBO)
45 V
Emitter-Base Voltage (V<sub>EBO)
5 V
With its combination of high performance, reliability, and miniaturization, the BCW66H from STMicroelectronics is an excellent choice for designers looking to optimize their electronic designs.