Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 150mA, 2V
Maximum Power Dissipation 1.25W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package SOT-32
Win Source Part Number 038452-BD136-16
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD136-16 CAD Model

Description

The BD136-16 from STMicroelectronics is a high-quality PNP bipolar junction transistor (BJT) that is designed for use in a wide range of electronic applications. This semiconductor device is particularly well-suited for audio amplification and switching applications, thanks to its robust performance characteristics and reliable design.

Key Features:

  • Type: PNP bipolar power transistor
  • Collector-Emitter Voltage (Vceo): 45V
  • Collector Current (Ic): 1.5A
  • Power Dissipation (Pd): 25W
  • DC Current Gain (hFE): 40 to 160
  • Operating Junction Temperature Range: -65°C to 150°C
  • Package: Through-hole, SOT-32

The BD136-16 is designed with a collector-emitter voltage of 45V and a collector current of up to 1.5A, making it a robust choice for moderate power handling applications. With a power dissipation of 25W, this transistor can manage a significant amount of energy without overheating, ensuring stable performance in a variety of circuits.

One of the key advantages of the BD136-16 is its high current gain, with a hFE range of 40 to 160, which allows for efficient current amplification. This feature makes it an excellent choice for audio amplifier stages where fidelity and power efficiency are critical.

The device is encapsulated in a SOT-32 package, which is a through-hole mounting design, providing ease of integration into existing circuit designs. The wide operating junction temperature range from -65°C to 150°C ensures that the BD136-16 can perform reliably under extreme conditions, making it suitable for industrial and consumer applications alike.

In summary, the STMicroelectronics BD136-16 PNP transistor is a versatile component that offers a combination of high power handling, current gain, and thermal stability. Whether for audio amplification, switching applications, or any other scenarios requiring a reliable PNP transistor, the BD136-16 is a solid choice for designers and engineers seeking performance and durability.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPA1428AH(1)
NXP / Nexperia
Trans GP BJT NPN 100V 5.2A 2100mW 3-Pin HUSON
Lowest to $4.7879
ECAD model for PBSS8510PA
ON Semiconductor
Lowest to $51.7328
ECAD model for MSC3130T1
KEC
Lowest to $0.2832
ECAD model for KTA1664-Y
Diotec Semiconductor AG
Surface mount Si-Epitaxial PlanarTransistors
Need more? Email Us
ECAD model for BC848S
SANYO Semiconductor (U.S.A) Corporation
50V/7A Switching Applications
Need more? Email Us
ECAD model for 2SB1135
NXP / Nexperia
PNP switching transistor
Lowest to $0.2264
ECAD model for PXT2907
Renesas Electronics America
Lowest to $33.0747
ECAD model for HAT1128R
NEC
Need more? Email Us
ECAD model for FN1F4M-T2B

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2487 $50.9835
490+ $0.2041 $100.0090
760+ $0.1977 $150.2520
1,050+ $0.1913 $200.8650
1,355+ $0.1849 $250.5395
1,810+ $0.1658 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,334 pieces
MOQ: 205 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention