Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Max) 6A
Voltage - Collector Emitter Breakdown (Max) 100V
Vce Saturation (Max) @ Ib Ic 1.5V @ 1A 6A
Current - Collector Cutoff (Max) 700µA
DC Current Gain (hFE) (Min) @ Ic Vce 15 @ 3A 4V
Power - Max 65W
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 094120-BD243C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Audio, Signal Processing
Ultra Librarian 3D Model Ultra Librarian BD243C CAD Model

Description

STMicroelectronics BD243C Power Transistor

The BD243C is a robust power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This versatile NPN bipolar junction transistor (BJT) is capable of handling high power dissipation and operates efficiently in a wide range of electronic circuits. It is commonly used in applications such as switching regulators, inverters, motor controls, and power amplifiers.

Key Features

  • Voltage and Current Ratings: The BD243C is characterized by a collector-emitter voltage (V<sub>CEO) of 100V and a collector current (I<sub>C) of up to 6A, making it suitable for moderate to high voltage applications.
  • Power Dissipation: With a power dissipation of 65W, it can handle significant thermal loads, which is essential for reliable performance in power applications.
  • High DC Current Gain: The device offers a high DC current gain (h<sub>FE), typically in the range of 30 to 240, providing good amplification characteristics for electronic signals.
  • Complementary PNP Type: The BD243C has a complementary PNP counterpart, the BD244C, allowing designers to use them in push-pull and other complementary configurations.

Package and Mounting

The transistor comes in a TO-220 package, which is widely used for medium power devices. The TO-220 package is designed to offer good heat dissipation and ease of mounting on heat sinks, which is crucial for maintaining thermal stability and extending the life of the device.

Applications

The BD243C is suitable for a variety of applications, including:

  • Linear and switching power supplies
  • Audio power amplifiers
  • Motor controllers
  • Power inverters
  • Solenoid/relay drivers

Reliability and Performance

STMicroelectronics ensures that the BD243C meets high standards of quality and reliability, making it a trusted choice for both commercial and industrial applications. Its robustness and performance, combined with ST's commitment to innovation and sustainability, make the BD243C a smart choice for designers looking to create efficient and reliable power management solutions.

You May Also Be Interested in

ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4108M
Fairchild/ON Semiconductor
TRANS NPN 30V 1A TO92 / Bipolar (BJT) Transistor NPN 30 V 1 A 50MHz 1 W Through Hole TO-92 (TO-226)
Lowest to $0.3764
ECAD model for MPSW01
ON Semiconductor
BIP NPN 0.15A 50V / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC3134-6-TB-E
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
Infineon Technologies
TRANS PNP 45V 0.1A SOT23-3 / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount SOT-23-3
Lowest to $0.0156
ECAD model for BC857B
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0626
ECAD model for PBSS5130T
Taiwan Semiconductor
SOT-323, -50V, -0.5A, PNP BIPOLA / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Lowest to $0.0170
ECAD model for BC807-16W
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
Fairchild/ON Semiconductor
TRANS NPN 30V 0.1A SOT23-3 / Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 200 mW Surface Mount SOT-23
Lowest to $0.0073
ECAD model for BC848B

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4890 $56.2350
280+ $0.4013 $112.3640
435+ $0.3888 $169.1280
600+ $0.3762 $225.7200
770+ $0.3637 $280.0490
1,035+ $0.3260 $337.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,888 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention