Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 234147-BD246-16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD246-16 CAD Model

Description

The BD246-16 is a high-quality power transistor designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This component is part of the BD series, which is known for its reliability and performance in a wide range of electronic applications.

Key Features

  • Device Type: PNP power transistor
  • Collector-Emitter Voltage (VCEO): 80V
  • Collector Current (IC): 10A
  • Total Device Dissipation (Ptot): 90W at 25°C
  • DC Current Gain (hFE): 40 to 160
  • Operating Junction Temperature Range: -65°C to 150°C
  • Package Type: TO-220

Applications

The BD246-16 power transistor is versatile and can be used in various applications including:

  • Linear and switching industrial equipment
  • Power regulation modules
  • Audio amplifiers
  • Signal processing
  • High-fidelity amplifiers

Product Description

The BD246-16 is a silicon epitaxial-base PNP transistor in a monolithic Darlington configuration. It is housed in a TO-220 plastic package, which is known for its durability and thermal efficiency. This transistor is intended for use in power linear and switching applications. It is capable of withstanding high voltage and current without failure, making it an excellent choice for designs that require robust power management.

With its high current gain and low saturation voltage, the BD246-16 ensures efficiency and reliability. Its ability to operate at a wide range of temperatures from -65°C to 150°C makes it suitable for challenging environments. The device is complemented by a fast-switching speed, which is beneficial for applications requiring quick response times.

STMicroelectronics has designed the BD246-16 with attention to detail, ensuring that it meets the stringent requirements of the industry. Whether for amplification, switching, or power regulation, the BD246-16 is a solid choice for professionals seeking high-performance components.

You May Also Be Interested in

BRIGHT LED
Lowest to $0.9094
ECAD model for BL-HY035A-TR
BELLING
Need more? Email Us
ECAD model for BL8553-50PSM
BELLING
Need more? Email Us
ECAD model for BL8563-25PRA
ST-Ericsson Inc
Need more? Email Us
ECAD model for BMR910212/63
BELLING
Need more? Email Us
ECAD model for BL8555-28PRM
BRIGHT LED
Need more? Email Us
ECAD model for BL-HUB34-AV-TRB
BELLING
Need more? Email Us
ECAD model for BL9198-12BAPURN
BELLING
Lowest to $102.6846
ECAD model for BL8553-30PRM
NXP / Nexperia
UHF power transistor / UHF POWER TRANSISTOR
Need more? Email Us
ECAD model for BLV920

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention