Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 12A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 3V @ 100mA, 10A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 750 @ 5A, 3V
Maximum Power Dissipation 80W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038586-BDW94C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Audio, Motor Drive & Control, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian BDW94C CAD Model

Description

The BDW94C is a high-power PNP transistor manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering products that enable smarter driving and smarter factories, cities, and homes, along with the next generation of mobile and Internet of Things solutions.

Key Features

  • PNP Polarity: The BDW94C is a PNP transistor, which means it is designed to pass current predominantly from the emitter to collector when a positive voltage is applied to the base terminal.
  • High Power Dissipation: With a power dissipation of up to 90W, this transistor can handle significant energy without overheating, making it suitable for high-power applications.
  • Collector-Emitter Voltage: It offers a collector-emitter voltage (VCEO) of up to -100V, providing a wide range of operational capabilities for various circuit designs.
  • Collector Current: The BDW94C can manage a continuous collector current (IC) of up to -12A, allowing for substantial current flow through the device.
  • Complementary NPN Type: It has a complementary NPN type BDW93C, enabling use in push-pull and other balanced amplifier designs.

Applications

The BDW94C is ideal for a variety of applications that require high power and efficiency. It is commonly used in:

  • Linear and switching industrial equipment
  • Power amplifiers
  • Regulators
  • Relay drivers

Quality and Reliability

STMicroelectronics ensures the BDW94C meets rigorous quality and reliability standards. The device is constructed with state-of-the-art manufacturing processes and is designed to withstand challenging conditions while maintaining performance.

Environmental Compliance

The BDW94C is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, reflecting STMicroelectronics' commitment to environmental sustainability and reducing the ecological impact of its products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 3A DFN2020D-3
Lowest to $0.6636
ECAD model for PBSS5360PASX
Diodes Incorporated
TRANS NPN 160V 0.2A SOT323
Lowest to $4.4319
ECAD model for MMST5551Q-7-F
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT223 T&
Lowest to $4.3985
ECAD model for ZX5T851GQTC
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for DTC123ECA
Nexperia USA Inc.
TRANS PNP 20V 2A 3HUSON
Need more? Email Us
ECAD model for BC69-25PA,115
Nexperia USA Inc.
BC807-25L/SOT23/TO-236AB
Lowest to $0.0225
ECAD model for BC807-25LVL
Nexperia USA Inc.
TRANS NPN 30V 0.6A SOT323
Need more? Email Us
ECAD model for PMST2222,115
Panasonic
TRANS NPN 40V 0.05A SMINI3
Lowest to $0.0898
ECAD model for DSC5A01T0L
Nexperia USA Inc.
TRANS PNP 80V 0.5A TO236AB
Lowest to $0.1489
ECAD model for BC806-16R

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7384 $51.6880
170+ $0.6059 $103.0030
260+ $0.5869 $152.5940
355+ $0.5680 $201.6400
460+ $0.5491 $252.5860
610+ $0.4923 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,079 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention