EN
  • EN
  • DE

BLUENRGCSP

Part No BLUENRGCSP
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 34XFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 8dBm
Sensitivity -88dBm
Memory Size 64kB Flash, 12kB RAM
Serial Interfaces SPI
Supply Voltage (V) 2V ~ 3.6V
Current - Receiving 7.3mA ~ 14.5mA
Current - Transmitting 5.8mA ~ 28.8mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 34-XFBGA, WLCSP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810506-BLUENRGCSP
Ultra Librarian 3D Model Ultra Librarian BLUENRGCSP CAD Model

Description

The BLUENRGCSP from STMicroelectronics is a cutting-edge, ultra-low-power wireless system-on-chip (SoC) designed for Bluetooth® Smart applications, also known as Bluetooth Low Energy (BLE). This compact SoC is part of STMicroelectronics' BlueNRG family, which is renowned for its efficiency and performance in wireless connectivity solutions.

Key Features

  • Energy Efficiency: The BLUENRGCSP is engineered for optimal power consumption, making it ideal for battery-operated devices. Its power management ensures longevity in applications where energy conservation is crucial.
  • Advanced Connectivity: With its Bluetooth 5.0 support, the SoC offers enhanced communication capabilities, including increased range and higher data throughput, while maintaining backward compatibility with previous Bluetooth standards.
  • Compact Size: The chip-scale package (CSP) allows for a reduced footprint on the printed circuit board (PCB), which is essential for space-constrained applications.
  • Robust Security: Security is a priority in wireless communication, and the BLUENRGCSP incorporates features to ensure secure connections and data transfers.
  • Integrated Processor and Memory: It comes with an integrated ARM® Cortex®-M0 core for processing and embedded non-volatile memory, which simplifies design and development processes.

Applications

The BLUENRGCSP is versatile and can be used in a wide range of applications, including but not limited to:

  • Wearable technology such as fitness trackers and smartwatches
  • Healthcare devices like wireless sensors and monitors
  • Smart home automation including lighting, heating, and security systems
  • Industrial monitoring and control devices

Why Choose BLUENRGCSP?

Choosing the BLUENRGCSP for your Bluetooth Smart application means selecting a product that balances performance, power efficiency, and size. STMicroelectronics' commitment to innovation is evident in this SoC, making it an excellent choice for developers looking to create advanced, connected products with extended battery life and compact design. Whether for consumer, healthcare, or industrial applications, the BLUENRGCSP offers a robust, secure, and efficient solution for wireless connectivity.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3620 $59.0500
60+ $1.9380 $116.2800
93+ $1.8775 $174.6075
128+ $1.8168 $232.5504
165+ $1.7563 $289.7895
221+ $1.5747 $348.0087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess