Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 25A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 75mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 091149-BTA24-600B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA24-600B CAD Model

Description

STMicroelectronics BTA24-600B Triac

The BTA24-600B is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads with current capabilities up to 25A and voltage ratings of 600V. This triac is part of STMicroelectronics' Snubberless™ series, which is well-known for its high commutation performances, making it an ideal choice for applications where high surge current capability is required.

Key Features

  • High Commutation Capability: The BTA24-600B is capable of handling high inductive loads without the need for additional snubber circuits, thanks to its Snubberless™ technology.
  • Surge Current Protection: It offers excellent surge current capabilities, making it robust and reliable for industrial applications where short-term overloads may occur.
  • High Voltage Rating: With a voltage rating of 600V, it can handle high peak voltages, ensuring safety and reliability in a wide range of applications.
  • Gate Trigger Current: The device requires a low gate trigger current, making it easier to drive directly with microcontrollers and other logic-level devices.

Applications

The BTA24-600B is suitable for a variety of applications that require high current and voltage handling capabilities. Some of the common applications include:

  • Motor control circuits
  • Lighting systems and dimmer circuits
  • Heating regulation systems
  • AC power switching
  • Static relays
  • Inductive load switching devices

Quality and Reliability

STMicroelectronics ensures that the BTA24-600B meets the highest quality and reliability standards. This triac is subjected to rigorous testing and quality control processes, ensuring that it performs to the specifications under a wide range of conditions. Whether for use in industrial environments or consumer products, the BTA24-600B is a solid choice for designers looking for a reliable triac solution.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 10mA 25mA TO-252
Lowest to $0.0710
ECAD model for BT136S-800E
ON Semiconductor
THYRISTOR TRIAC 12A 400V TO220AB
Lowest to $8.3896
ECAD model for MAC12D
Renesas Electronics America
TRIAC 600V 30A TO3P
Need more? Email Us
ECAD model for BCR30AM-12LB#B00
WeEn Semiconductors
TRIAC SENS GATE 800V 0.8A SC73
Lowest to $0.2411
ECAD model for BTA2008W-800D,135
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO220
Lowest to $2.7400
ECAD model for Q8008LH4TP
ShenZhen SlkorMicro Semicon Co. Ltd
600V Two-way thyristor 30mA 20mA TO-220
Lowest to $0.4030
ECAD model for BTA12-600B
Littelfuse Inc.
TRIAC INT TRIGGER 400V 6A TO220
Need more? Email Us
ECAD model for Q4006LT
Littelfuse Inc.
TRIAC SENS GATE 400V 8A TO220AB
Lowest to $5.6851
ECAD model for MAC228A6G
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to $1.4976
ECAD model for BTA41-800B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9173 $57.5190
65+ $1.5732 $102.2580
100+ $1.5240 $152.4000
140+ $1.4749 $206.4860
180+ $1.4257 $256.6260
235+ $1.2782 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,130 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention