Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201530-BTB06-600SW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB06-600SW CAD Model

Description

STMicroelectronics BTB06-600SW Triac

The BTB06-600SW is a high-performance triac from STMicroelectronics, designed to control AC loads in a variety of applications. This semiconductor device is part of ST's Snubberless™ series, which is optimized for use in phase control operations in light dimmers, electric motors, and heating applications. The BTB06-600SW is well-suited for applications requiring high bidirectional transient and overvoltage protection for circuit components.

Key Features

  • Voltage Capability: The BTB06-600SW can handle voltages up to 600V, making it suitable for many mains voltage applications.
  • Current Rating: With a 6A RMS on-state current rating, this triac can control moderate power levels efficiently.
  • Snubberless Technology: The device incorporates ST's Snubberless technology, which allows for high commutation performances without the need for additional snubber circuits.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) makes it easier to drive the triac directly with microcontrollers and other low-power gate drive circuits.
  • Thermal Resistance: The BTB06-600SW offers a low thermal resistance, ensuring efficient heat dissipation during operation.
  • Surge Current Capability: It has a non-repetitive surge peak on-state current for a 50Hz/60Hz sinusoidal wave.

Applications

The BTB06-600SW is versatile and can be used in a wide range of applications. It is particularly effective in:

  • Lighting control systems such as dimmers and switches.
  • Motor control circuits for speed regulation and phase control.
  • Home appliances that require precise control of heating elements.
  • Industrial automation systems for controlling power to various loads.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the BTB06-600SW is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it meets the needs of demanding applications. The device is RoHS compliant and adheres to international standards, reflecting ST's dedication to environmental sustainability and safety.

You May Also Be Interested in

WeEn Semiconductors
Triacs RAIL TRIAC
Lowest to $0.8336
ECAD model for BT137-600E,127
WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220AB
Lowest to $0.1057
ECAD model for BT138-800E,127
WeEn Semiconductors
TRIAC 800V 16A TO220AB
Lowest to $1.8101
ECAD model for BTA316-800C,127
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BTA201-800ER,126
Renesas Electronics America
TRIAC 600V 30A TO3P
Need more? Email Us
ECAD model for BCR30AM-12LB#B00
ON Semiconductor
THYRISTOR TRIAC 12A 400V TO220AB
Lowest to $8.3896
ECAD model for MAC12D
IXYS
TRIAC 1.2KV 88A ISO247
Lowest to $38.7169
ECAD model for CLA80MT1200NHR
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to $1.4976
ECAD model for BTA41-800B
WeEn Semiconductors
TRIAC SENS GATE 800V 2A DPAK
Lowest to $1.0924
ECAD model for ACTT2S-800E,118

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6608 $56.1680
210+ $0.5423 $113.8830
320+ $0.5253 $168.0960
445+ $0.5084 $226.2380
570+ $0.4915 $280.1550
765+ $0.4406 $337.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,929 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention