EN
  • EN
  • DE

BTB41-800BRG

Part No BTB41-800BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description 40A TRIACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 40A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 420A
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 80mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TOP-3
Manufacturer Package TOP3
Win Source Part Number 1155441-BTB41-800BRG
Manufacturer Homepage www.st.com
Family Name BTB41-800B
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB41-800BRG CAD Model

Description

The BTB41-800BRG is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads with a current of up to 40A. This robust semiconductor device is a member of ST's Snubberless™ high-temperature series, engineered to deliver exceptional performance in a wide range of applications that require direct or indirect control of AC power.

Key Features

  • High Current Rating: With a maximum current rating of 40A, the BTB41-800BRG is suitable for handling high power applications.
  • High Voltage Capability: The device can withstand voltages up to 800V, making it ideal for use in mains 220V/380V AC circuits.
  • Snubberless Technology: The triac features ST's proprietary Snubberless technology, which allows for higher performance and reliability without the need for external snubber circuits.
  • High Commutation Performance: The device is designed for applications requiring high commutation capabilities, ensuring stable operation under challenging conditions.
  • Gate Trigger Current: A low gate trigger current makes the BTB41-800BRG easy to interface with microcontroller outputs and other control circuits.

Applications

The BTB41-800BRG is versatile and can be used in a variety of applications, including:

  • Motor control circuits
  • Lighting systems, including dimming controls
  • Heating and temperature control systems
  • AC power switching and phase control applications
  • Industrial and home appliances

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The BTB41-800BRG is manufactured to meet stringent industry standards, ensuring reliability and performance. Its robust package is designed to optimize heat dissipation, further enhancing its longevity and stability in a wide range of environmental conditions.

Environmental Compliance

The BTB41-800BRG is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, reflecting STMicroelectronics' dedication to environmental sustainability and reducing the ecological impact of their products.

You May Also Be Interested in

STMicroelectronics
High temperature 16 A Triacs | TRIAC ALTERNISTOR 600V 16A D2PAK
Lowest to $1.5959
STMicroelectronics
TRIAC 800V 8A 10MA TO-220AB
Lowest to $0.7394
STMicroelectronics
TRIAC ALTERNISTOR 800V TO-220AB
Lowest to $2.0270
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 25A TO220
Lowest to $3.4578
STMicroelectronics
HIGH PERFORMANCE TRIAC | TRIAC ALTERNISTOR 600V 12A D2PAK
Lowest to $1.1533
Vishay
Thyristor SCR Phase Control Thyristor 800V 110A 3-Pin(2+Tab) D2PAK Tube
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 8A TO220AB
Lowest to $0.2632
Littelfuse Inc.
Alternistor Triacs (6 A to 40 A)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO220
Lowest to $1.3053

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0966 $60.3130
130+ $0.8997 $116.9610
200+ $0.8717 $174.3400
275+ $0.8436 $231.9900
355+ $0.8154 $289.4670
475+ $0.7311 $347.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess