Products specifications

Manufacturer STMicroelectronics
Packaging Tube
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 50mA
Voltage - On State (Vtm) (Maximum) 2.1V
Current - On State (It (AV)) (Maximum) 19A
Current - On State (It (RMS)) (Maximum) 30A
Current - Hold (Ih) (Maximum) 75mA
Current - Off State (Maximum) 20μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 420A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TOP-3
Supplier Device Package TOP3
Part Number Series BTW68
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807685-BTW68-600RG
Ultra Librarian 3D Model Ultra Librarian BTW68-600RG CAD Model

Description

The BTW68-600RG is a robust and high-performance thyristor SCR (Silicon-Controlled Rectifier) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This SCR is designed to handle high current and voltage, making it an ideal choice for a wide range of power control and switching applications.

Key Features

  • High Surge Capability: The BTW68-600RG is capable of withstanding surge currents, ensuring reliable performance under harsh conditions.
  • Voltage Rating: With a repetitive peak off-state voltage (VDRM) of 600V, this SCR can be employed in circuits with high operating voltages.
  • Current Rating: It has an average on-state current (IT(AV)) of 50A, making it suitable for high-power applications.
  • Gate Trigger Current: The device requires a low gate trigger current (IGT), which makes it easy to trigger and enhances its compatibility with control circuits.
  • Thermal Resistance: The BTW68-600RG has a low thermal resistance, which contributes to its excellent thermal stability and longevity.
  • Package: Encased in a rugged TO-3P package, it ensures good heat dissipation and mechanical protection.

Applications

The BTW68-600RG is suited for various applications that require efficient power control, such as:

  • Motor control circuits
  • Industrial power tools
  • Lighting and heating control systems
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Power supply units and inverters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BTW68-600RG is manufactured with stringent quality control measures and is designed to meet the requirements of the most demanding applications. Its robust design ensures long-term reliability, making it a preferred choice for designers and engineers looking for a dependable SCR solution.

You May Also Be Interested in

Renesas Electronics America
SCR 400V 150MA 3MPAK / SCR 400 V 150 mA Sensitive Gate Surface Mount 3-MPAK
Need more? Email Us
ECAD model for CR05BS-8-T13#F10
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 800V 231A 3-Pin(3+Tab) TO-220F Rail
Lowest to $0.5477
ECAD model for TYN16X-600RT,127
Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S
Vishay
SCR 1600V 520A TO-118 / SCR 1600V 520A(RMS) 9420A 4-Pin TO-118
Lowest to $282.0703
ECAD model for VS-ST330S16P0PBF
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
Vishay
SCR 800V 314A TO-93 / SCR 800V 314A(RMS) 5230A 4-Pin TO-93
Need more? Email Us
ECAD model for VS-ST180S08P0VPBF
WeEn Semiconductors
SCR 800V 210A TO-220F / Thyristor SCR 800V 231A 3-Pin(3+Tab) TO-220F Rail
Lowest to $3.8889
ECAD model for TYN20X-800T,127
Vishay
SCR 1.6KV 780A A-PUK / SCR 1.6 kV 780 A Standard Recovery Chassis Mount TO-200AB, A-PUK
Need more? Email Us
ECAD model for VS-ST230C16C0
IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to $4.8366
ECAD model for CLA80E1200HF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention