EN
  • EN
  • DE

BU508AF

Part No BU508AF
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 700V 8A ISOWATT218FX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 700V
Max Vce (sat) 1V @ 1.6A, 4.5A
Collector Cut-off Current(Max) 200μA
Typical Gain (hFE) (Min) 10 @ 100mA, 5V
Maximum Power Dissipation 50W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package ISOWATT-218FX
Win Source Part Number 012326-BU508AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU508AF CAD Model

Description

The BU508AF is a robust silicon NPN power transistor designed by STMicroelectronics, a global semiconductor leader known for its high-performance electronic components. This transistor is specifically engineered to handle high voltage operations, making it an ideal choice for a variety of power switching applications and high fidelity amplifiers.

Key Features

  • High Voltage Capability: The BU508AF can withstand voltages up to 700V, providing reliable performance in circuits that experience high voltage conditions.
  • High Current Rating: With a collector current rating of up to 8A, this transistor is capable of driving significant loads, suitable for demanding power applications.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures higher efficiency and reduced power loss during operation.
  • Fast Switching Speed: Its fast switching response is advantageous for high-frequency operations, contributing to better performance in switching applications.
  • Integrated Damping Diode: The built-in damper diode helps in absorbing energy spikes, thus protecting the circuit from voltage transients and improving overall reliability.
  • SOT-199 Package: The BU508AF comes in a SOT-199 (also known as ISOWATT218) package, which provides excellent thermal performance and is suitable for through-hole mounting.

Applications

The BU508AF's high voltage and current handling capabilities make it well-suited for a range of applications, including:

  • Horizontal deflection for color TVs
  • Switching power supplies
  • Power regulators
  • Motor control circuits
  • High fidelity audio amplifiers

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BU508AF is no exception, with its robust construction and rigorous testing protocols ensuring that it performs consistently even in the most demanding environments.

For technical specifications, application notes, and more detailed information, customers are encouraged to visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2866 $50.3052
54+ $1.8762 $101.3148
83+ $1.8175 $150.8525
114+ $1.7589 $200.5146
148+ $1.7003 $251.6444
197+ $1.5244 $300.3068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 22 pcs
Order Increment : 300 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess