BUH315D

Part No BUH315D
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155949-BUH315D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited

Description

STMicroelectronics BUH315D High Voltage NPN Transistor

The BUH315D is a robust NPN transistor from STMicroelectronics, designed to handle high voltage applications with efficiency and reliability. This component is part of STMicroelectronics' innovative semiconductor product line, specifically tailored for use in horizontal deflection stages of high-resolution monitors and TVs. Its high-speed switching capabilities make it an excellent choice for power regulation in complex electronic systems.

Key Features

  • Voltage Capabilities: The BUH315D boasts a high collector-emitter voltage (Vceo) of 1500V, which allows it to manage significant voltage without compromise to the integrity of the transistor or the circuit.
  • Current Handling: With a continuous collector current (Ic) rating of 8A, this transistor can handle a substantial amount of current, making it suitable for high-power applications.
  • Power Dissipation: It has an impressive power dissipation (Pc) of 70W, which ensures that it can sustain high power levels without overheating, contributing to the longevity and reliability of the application.
  • High Switching Speed: The BUH315D is designed for high-speed switching, which is essential for applications requiring quick response times and efficient operation.
  • Silicon NPN Technology: This transistor utilizes advanced silicon NPN triple-diffused technology, which provides a better performance in terms of speed and thermal stability.

Applications

  • Horizontal deflection for color TVs
  • High-resolution monitors
  • Switching power supplies
  • High-voltage converters
  • Lighting management in large displays

The BUH315D from STMicroelectronics is packaged in an ISOWATT218 fully insulated package, ensuring not only ease of mounting onto heat sinks but also improved thermal performance and electrical isolation. This package design is conducive to maintaining the safety standards required for commercial and industrial electronic products.

Overall, the BUH315D is a high-performance transistor that offers a balance of high-voltage handling, power dissipation, and speed, making it a versatile component for designers and engineers working on advanced electronic systems where efficiency and reliability are paramount.

You May Also Be Interested in

EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
SECOS
NPN Epitaxial Silicon Transistor
Need more? Email Us
Renesas Electronics America
Triac
Need more? Email Us
Catalyst Semiconductor
32-Tap Digitally Programmable Potentiometer (DPP)
Need more? Email Us
NXP
Rectifier diodes ultrafast, rugged
Lowest to $0.7420
SECOS
Planar Medium Power Transistor
Need more? Email Us
Anadigics, Inc
HELP3DCTM (Band 5) LTE/WCDMA/CDMA Linear PA Module
Lowest to $0.3880
Cypress Semiconductor Corp
128K (16K x 8-Bit) CMOS EPROM
Need more? Email Us
Cypress Semiconductor Corp
256/512/1K/2K/4K x 9 Asynchronous FIFO
Lowest to $8.2412

Top Sellers

Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895