EN
  • EN
  • DE

BZX384-B56

Part No BZX384-B56
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157672-BZX384-B56
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX384-B56 CAD Model

Description

Introducing the BZX384-B56 Zener Diode from NXP Semiconductors

The BZX384-B56 is a high-precision, low-power voltage regulator diode designed and manufactured by the renowned NXP Semiconductors. This product is a testament to NXP's commitment to providing industry-leading components that enhance the performance and reliability of electronic circuits.

The BZX384-B56 is a Zener diode with a nominal Zener voltage of 56V, which makes it suitable for providing a stable reference voltage in a variety of applications. It is packaged in a small SOD-323 surface-mount package, which allows for high-density mounting and is ideal for space-constrained applications.

Key Features of the BZX384-B56

  • Zener Voltage (V<sub>Z): The diode offers a precise Zener voltage of 56 volts, which is ideal for voltage regulation purposes.
  • Power Dissipation: With a total power dissipation of 300 mW, this component is suitable for low-power circuits while maintaining its voltage regulation capabilities.
  • Package: The SOD-323 package is not only space-efficient but also ensures a reliable connection to the printed circuit board (PCB), thanks to its robust design.
  • Temperature Stability: The BZX384-B56 exhibits excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Tolerance: The Zener voltage tolerance is specified with a maximum of ±2%, which provides precision and accuracy in voltage regulation applications.
  • Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the device in which it is used.

Applications for the BZX384-B56

The BZX384-B56 is versatile and can be used in various electronic applications, including:

  • Power supply stabilization
  • Voltage reference in analog circuits
  • Surge protection in sensitive electronics
  • Energy management systems
  • Consumer electronics such as televisions and computers

With its precise voltage regulation and compact form factor, the BZX384-B56 from NXP Semiconductors is an excellent choice for designers looking for a reliable Zener diode to incorporate into their electronic designs. This component not only ensures the stability of your circuit but also contributes to the miniaturization of the overall product design.

You May Also Be Interested in

California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0565 $50.0025
2,160+ $0.0464 $100.2240
3,345+ $0.0449 $150.1905
4,600+ $0.0435 $200.1000
5,955+ $0.0420 $250.1100
7,960+ $0.0377 $300.0920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess