Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1.5V @ 1A, 3.5A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 25 @ 800mA, 3V
Maximum Power Dissipation 70W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079759-BUL742C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUL742C CAD Model

Description

The BUL742C is a high-performance NPN power transistor developed by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the stringent requirements of modern electronic circuits, offering a combination of high speed, power handling, and energy efficiency. The BUL742C is suitable for a wide range of applications, including power supply, lighting, and general-purpose switching.

Key Features

  • Voltage and Current Ratings: The BUL742C can handle collector-emitter voltages up to 450V and collector currents up to 15A, making it suitable for high-voltage and high-current applications.
  • High Switching Speed: With a transition frequency of 4MHz, this transistor is capable of fast switching, which is essential for efficient operation in power converters and inverters.
  • Low Saturation Voltage: The low collector-emitter saturation voltage reduces power dissipation and improves overall efficiency, especially in high-power applications.
  • Ruggedness: Its rugged design ensures reliable operation even under harsh conditions, making it ideal for industrial and automotive environments.
  • Thermal Performance: The BUL742C has excellent thermal characteristics, with a maximum junction temperature of 150°C, ensuring stable performance over a wide temperature range.

Applications

The versatility of the BUL742C makes it a preferred choice for a variety of applications. Some of the common applications include:

  • Switch mode power supplies (SMPS)
  • Motor control circuits
  • Lighting systems
  • Power management solutions
  • Converter and inverter circuits
  • General-purpose switching applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BUL742C is manufactured under stringent quality control standards, ensuring high reliability and performance consistency. This transistor is RoHS compliant and is designed to meet the environmental standards of today's electronic industry.

Conclusion

In conclusion, the BUL742C from STMicroelectronics is an exceptional NPN power transistor that offers a blend of speed, power, and efficiency. Its ruggedness and thermal performance make it suitable for a broad range of demanding applications. With its high reliability and compliance with environmental standards, the BUL742C represents a smart choice for designers looking to optimize their power circuitry.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP SWITCHING TO-236AB
Lowest to $0.0166
ECAD model for PMBT3904/8
SANYO Semiconductor (U.S.A) Corporation
160V/140mA High-Voltage Switching AF 100W Predriver Applications
Lowest to $0.4708
ECAD model for 2SA1209
NEC
NPN SILICON EPITAXIAL TRANSISTOR SUPER MINI MOLD
Lowest to $0.3919
ECAD model for 2SC4570-T1
PMC-Sierra
Need more? Email Us
ECAD model for D669AC
Rohm Semiconductor
General purpose amplification (-30V, -1A)
Lowest to $0.0901
ECAD model for 2SB1733
NEC
NPN SILICON POWER TRANSISTOR ARRAY LOW SPEED SWITCHING USE INDUSTRIAL USE
Need more? Email Us
ECAD model for UPA1454H
NEC
NPN SILICON EPITAXIAL DARLINGTON TRANSISTOR ARRAY
Lowest to $1.8835
ECAD model for UPA2003C
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y
SANYO Semiconductor (U.S.A) Corporation
50V/7A Switching Applications
Need more? Email Us
ECAD model for 2SB1135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4708 $65.9120
335+ $0.3867 $129.5445
520+ $0.3752 $195.1040
715+ $0.3622 $258.9730
925+ $0.3506 $324.3050
1,235+ $0.3144 $388.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention