EN
  • EN
  • DE

BUW34

Part No BUW34
Manufacturer STMicroelectronics
Catalog Custom Parts (B - D)
Description Bipolar NPN Device in a Hermetically sealed TO3 Metal Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186227-BUW34
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUW34 CAD Model

Description

STMicroelectronics BUW34 High Voltage NPN Transistor

The BUW34 from STMicroelectronics is a high voltage NPN bipolar power transistor designed for use in high-speed switching applications. This device is particularly well-suited for high-efficiency converters, inverters, and switching regulators, offering a robust solution for power management challenges.

Key Features:

  • Voltage Capabilities: The BUW34 is capable of withstanding high voltages, with a collector-base voltage (VCBO) of up to 450V, ensuring stability and reliability in high-voltage circuits.
  • Current Handling: It can handle a collector current (IC) of up to 10A, making it suitable for a wide range of power applications.
  • Power Dissipation: With a power dissipation (PD) of 125W, the BUW34 is capable of managing significant power levels, which is essential for high-power applications.
  • Switching Speed: The device features fast switching times, which is critical for applications requiring high-speed operation.
  • Package: It is available in a SOT-93 package, which is known for its thermal efficiency and compact footprint.

Applications:

The BUW34 is ideal for various applications, including:

  • Switching regulators
  • DC-DC converters
  • Inverters
  • Motor control circuits
  • Power supplies

Quality and Reliability:

STMicroelectronics is renowned for its commitment to quality and reliability. The BUW34 transistor is built to meet stringent standards, ensuring long-term performance and stability in demanding environments. With its robust design and advanced manufacturing techniques, the BUW34 is a testament to STMicroelectronics' dedication to delivering high-quality semiconductor solutions.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office for personalized support and information.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess