The CY62256L-70PI is a high-performance, low-power CMOS static RAM (SRAM) manufactured by Cypress Semiconductor. This SRAM is organized as 32K x 8 bits, offering a total memory capacity of 256 kilobits. The '-70' indicates an access time of 70 ns, which determines how quickly data can be read from or written to the memory. The 'PI' signifies the package type, which is likely a plastic DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards.
Applications
- Embedded systems
- Microcontroller-based applications
- Data logging systems
- Industrial control equipment
- General-purpose memory storage
Features
- Fast access time (70 ns)
- Low power consumption
- 32K x 8-bit organization
- Single 5V power supply
- TTL-compatible inputs and outputs
- Available in DIP package
Benefits
- Enables quick data retrieval and storage in time-sensitive applications
- Minimizes power usage, extending battery life in portable devices
- Provides a standard memory configuration for ease of use
- Compatible with commonly used logic families
- Easy to integrate into existing circuit designs with DIP package
Specifications
The CY62256L-70PI operates with a single 5V power supply. Its operating temperature range typically spans from 0°C to +70°C. The standby current is low, contributing to overall power efficiency. The input and output pins are TTL-compatible, simplifying interface design. The plastic DIP package is suitable for through-hole mounting and breadboarding. The component is often used in legacy systems and prototyping due to its ease of use and availability.