The AD9280ARSZRL is a high-performance, 8-bit monolithic analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to offer excellent dynamic performance and is ideally suited for applications requiring a sampling rate of up to 32 MSPS (Mega Samples Per Second).
Key Features:
- Resolution: 8-bit
- Max Sampling Rate: 32 MSPS
- Input Voltage Range: ±1.25 V
- Power Consumption: Low, with a typical power dissipation of just 90 mW
- On-Chip Reference: 2.5 V
- Package: 28-Lead SSOP (Shrink Small Outline Package)
With its high sampling rate and low power consumption, the AD9280ARSZRL is an ideal choice for a variety of demanding applications, including digital data storage oscilloscopes, digital radio, and communications systems where high-speed data acquisition is critical.
Performance Benefits:
The AD9280ARSZRL offers a compelling mix of speed and power efficiency. Its architecture is designed to maintain a consistent performance over varying signal and supply conditions. This ADC provides a flexible interface which is compatible with many digital signal processors (DSPs) and microprocessors.
Reliability and Quality:
Analog Devices Inc. is known for its commitment to high quality and reliability. The AD9280ARSZRL is no exception, with its design and manufacturing processes ensuring consistent performance and durability. The device is available in a rugged, surface-mount package that is suitable for automated assembly processes and industrial temperature ranges.
Applications:
- Communications
- Imaging Systems
- Test Equipment
- High-speed Data Acquisition
Overall, the AD9280ARSZRL from Analog Devices Inc. represents a blend of advanced technology, high-speed performance, and reliability, making it an excellent choice for your high-speed data conversion needs.