EN
  • EN
  • DE

AD7788ARMZ

Part No AD7788ARMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Delta-Sigma 16.6sps 16-bit Serial 10-Pin MSOP Tube / IC ADC 16BIT SIGMA-DELTA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 16.6
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.5 V to 5.25 V
Digital Supply Voltage 2.5 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Win Source Part Number 008208-AD7788ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7788
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7788ARMZ CAD Model

Description

AD7788ARMZ: A Precision ADC by Analog Devices Inc.

The AD7788ARMZ is a highly integrated, low power, 24-bit analog-to-digital converter (ADC) from the renowned company Analog Devices Inc. This precision ADC is designed to provide high accuracy and performance for applications that require the conversion of analog signals to digital form with minimal power consumption. The AD7788ARMZ is particularly suitable for battery-powered devices, portable instrumentation, and other applications where power efficiency is critical.

At the heart of the AD7788ARMZ is a sigma-delta modulator that provides 24-bit resolution with no missing codes. The device features a low noise programmable gain amplifier (PGA) with selectable gains of 1, 8, 16, 32, 64, and 128, allowing it to accommodate a wide range of input signals. The onboard PGA makes the AD7788ARMZ an excellent choice for sensor applications, as it can directly interface with a variety of sensors such as pressure sensors, thermocouples, and RTDs.

One of the key advantages of the AD7788ARMZ is its low power consumption. The device operates on a single 3.3V supply and features a power-down mode, which significantly reduces the power consumption when the ADC is not in use. This makes it ideal for portable and remote sensing applications where extended battery life is essential.

The AD7788ARMZ also boasts a simple SPI-compatible serial interface, enabling easy communication with microcontrollers and digital systems. It supports a wide input common-mode range and includes a reference buffer, on-chip clock oscillator, and a temperature sensor, simplifying system design and reducing the need for external components.

Designed with reliability in mind, the AD7788ARMZ is housed in a compact 10-lead MSOP (Mini Small Outline Package) that is both space-saving and suitable for high-density mounting. This product is a testament to Analog Devices Inc.'s commitment to providing high-performance data conversion solutions that meet the stringent requirements of modern electronic systems.

In summary, the AD7788ARMZ from Analog Devices Inc. is a versatile, high-precision ADC that offers excellent performance in a range of applications. Its low power consumption, programmable gain, and ease of integration make it a top choice for designers looking to optimize their systems for accuracy and efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5853 $57.5118
13+ $7.8649 $102.2437
20+ $7.6191 $152.3820
28+ $7.3733 $206.4524
36+ $7.1276 $256.5936
47+ $6.3902 $300.3394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess