EN
  • EN
  • DE

D27C512-150V10

Part No D27C512-150V10
Manufacturer Intel
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1212005-D27C512-150V10
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D27C512-150V10 CAD Model

Description

The Intel D27C512-150V10 is a high-speed 512K (64K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory). This memory chip is designed for applications requiring non-volatile storage and rapid data access.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Employed in industrial control equipment to store control algorithms and operating parameters.
  • Telecommunications Equipment: Utilized in telecommunications devices for storing software and configuration settings.
  • Instrumentation: Found in various instruments for storing calibration data and operational programs.
  • Aerospace and Defense: Applicable in aerospace and defense systems requiring reliable non-volatile memory.

Features:

  • High Speed: Access time of 150 ns ensures rapid data retrieval.
  • 512K Capacity: Provides 512 kilobits of non-volatile storage.
  • CMOS Technology: Low power consumption due to CMOS technology.
  • Erasable and Programmable: Can be erased and reprogrammed using UV light.
  • JEDEC Standard Pinout: Standard pinout for easy integration into existing systems.

Benefits:

  • Fast Data Access: The 150 ns access time allows for quick retrieval of stored data, enhancing system performance.
  • Non-Volatile Storage: Data is retained even when power is removed, ensuring reliability in critical applications.
  • Low Power Consumption: CMOS technology minimizes power usage, making it suitable for battery-powered devices.
  • Flexibility: Erasable and programmable nature allows for easy updates and modifications to stored data.
  • Ease of Integration: JEDEC standard pinout simplifies integration into existing designs.

Additional Details:

The D27C512-150V10 operates on a single 5V power supply. It is packaged in a standard 28-pin DIP (Dual In-line Package). The chip supports TTL compatible inputs and outputs. It is designed for reliable operation over a wide temperature range.

You May Also Be Interested in

JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
TE Connectivity
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
EPCOS (TDK)
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess