EN
  • EN
  • DE

EPM7128LC84-15

Part No EPM7128LC84-15
Manufacturer Intel
Catalog OEM Parts (C - E)
Description EPM7128LC84-15 Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Non-Compliant
Win Source Part Number 1057359-EPM7128LC84-15
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7128LC84-15 CAD Model

Description

The EPM7128LC84-15 is a high-density Programmable Logic Device (PLD) from Intel's MAX 7000 series. This device offers a flexible and cost-effective solution for a variety of digital logic applications. It's characterized by its in-system programmability, allowing for design changes and updates without physically replacing the device.

Applications:

  • Address Decoding: Used in memory systems to decode memory addresses.
  • State Machines: Implements complex sequential logic for controlling various processes.
  • Peripheral Control: Interfaces with and controls peripheral devices like sensors and actuators.
  • Glue Logic: Provides interface between different components in a digital system.
  • Data Processing: Performs basic data manipulation and arithmetic operations.

Features:

  • 128 Macrocells: Provides a large number of configurable logic blocks.
  • 84-Pin PLCC Package: Offers a compact and easy-to-handle package.
  • In-System Programmability (ISP): Allows for easy reprogramming of the device.
  • High Speed: Features a propagation delay of 15ns.
  • Programmable Interconnect Array (PIA): Provides flexible routing of signals between macrocells.
  • TTL and CMOS Compatible Inputs: Interfaces seamlessly with a wide range of logic families.
  • Built-in JTAG Boundary Scan: Facilitates testing and debugging of the device.

Benefits:

  • Design Flexibility: Allows for easy modification and optimization of designs.
  • Reduced Time-to-Market: Enables rapid prototyping and development.
  • Lower System Cost: Integrates multiple logic functions into a single device, reducing board space and component count.
  • Improved System Performance: High-speed operation ensures efficient data processing.
  • Simplified Design Process: User-friendly development tools and software support facilitate design and implementation.

Technical Specifications:

The EPM7128LC84-15 operates within a specific range of voltage and temperature. It typically requires a 5V power supply. The device’s architecture comprises macrocells interconnected via a programmable interconnect array (PIA). Each macrocell contains configurable logic elements, including product terms, that can be programmed to implement various logic functions. The device also includes input/output (I/O) pins that can be configured as inputs, outputs, or bidirectional pins. The ISP capability allows for reprogramming of the device via a serial interface without removing it from the circuit board.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
NEC
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess