EN
  • EN
  • DE

TMCS1101A4UQDR

Part No TMCS1101A4UQDR
Manufacturer Texas Instruments
Catalog Current Sensors
Description CURRENT SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168837-TMCS1101A4UQDR
Manufacturer Texas Instruments
Category Sensors, Transducers- Current Sensors
Package Tape & Reel (TR) Cut Tape (CT)
For Measuring AC/DC
Sensor Type Hall Effect
Product Status Active
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Frequency 80kHz
Ultra Librarian 3D Model Ultra Librarian TMCS1101A4UQDR CAD Model

Description

Product Overview: TMCS1101A4UQDR from Texas Instruments

The TMCS1101A4UQDR is a state-of-the-art, precision isolated current sensor developed by Texas Instruments, designed for a variety of applications where accurate current measurement is crucial. This high-performance device offers a unique combination of features, making it an ideal choice for industrial, commercial, and communication systems.

Key Features

  • Isolation Rating: The TMCS1101A4UQDR boasts an impressive isolation rating of 3000 Vrms, ensuring safety and reliability in high-voltage environments.
  • Current Sensing: It can measure DC, AC, and pulsed currents with a measurement range of up to ±35 A, providing versatility across various use cases.
  • Accuracy: With a low error margin, the device guarantees high accuracy in current sensing, which is vital for system performance and efficiency.
  • Bandwidth: A bandwidth of up to 120 kHz enables the sensor to respond quickly to changes in current, making it suitable for dynamic applications.
  • Low Drift: The minimal temperature drift ensures consistent performance over a wide temperature range, from -40°C to 125°C.
  • Output: The device provides a proportional analog voltage output that is easy to interface with A/D converters or other monitoring circuitry.
  • Package: Encased in a 16-pin SOIC package, the TMCS1101A4UQDR is compact and easy to integrate into existing designs.

Applications

The TMCS1101A4UQDR is well-suited for various applications where precise and reliable current sensing is required. These include:

  • Motor control systems
  • Power supplies
  • Inverters
  • Overcurrent protection circuits
  • Battery management systems

Conclusion

With its robust isolation, high accuracy, and wide operating temperature range, the TMCS1101A4UQDR from Texas Instruments represents a top-tier solution for current sensing needs in a multitude of applications. Whether it's for industrial motor drives, power monitoring, or renewable energy systems, this device ensures safe, precise, and efficient operation.

You May Also Be Interested in

Texas Instruments
CURRENT SENSOR
Lowest to $3.0124
Tamura
CURRENT SENSOR (50A; +5V)
Lowest to $40.9090
Tamura
SENSOR
Need more? Email Us
Tamura
CURRENT SENSOR (50A; 15V) -40 10
Need more? Email Us
Honeywell
SENSOR 0.23PSID 0.08" 4.5V 8SMD
Need more? Email Us
LEM
Industrial Current Sensors Current Transduceer LF 2010-S. For the electronic measurement of current: DC, AC, pulsed, with galvanic separation between the primary and the secondary circuit.
Lowest to $83.8446
LEM USA Inc.
SENSOR CURRENT HALL 200A AC/DC
Lowest to $16.2647
Tamura
SENSOR
Need more? Email Us
Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC
Lowest to $2.4447

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2346 $52.3460
24+ $4.2951 $103.0824
37+ $4.1608 $153.9496
50+ $4.0266 $201.3300
65+ $3.8924 $253.0060
86+ $3.4897 $300.1142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,287 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess