EN
  • EN
  • DE

BZW06-376B

Part No BZW06-376B
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 376VWM 776VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 376V
Minimum Breakdown Voltage 418V
Max Clamping Voltage 776V
Peak Pulse Current(Ippm) 5.7A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Capacitance @ Frequency 175pF @ 1MHz
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 079780-BZW06-376B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZW06-376B CAD Model

Description

STMicroelectronics BZW06-376B Transil™ Diode

The BZW06-376B from STMicroelectronics is a robust Transil™ diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This high-performance device is part of ST's Transil diode series, which are bidirectional surge suppressors specifically constructed to protect voltage-sensitive components from destruction or degradation.

With a stand-off voltage of 376V, the BZW06-376B can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. Additionally, its peak pulse power dissipation of 600W (10/1000μs surge) ensures that your electronics are safeguarded from the most severe surges, including those caused by indirect lightning strikes.

The BZW06-376B comes in a DO-15 package, which is known for its compact size and ease of integration into a wide range of applications. Its axial-lead allows for simple through-hole mounting, making it a versatile choice for various circuit board designs. The device's low clamping factor and fast response time make it an ideal solution for protecting voltage-sensitive components such as integrated circuits, MOSFETs, and other semiconductors.

Key features of the BZW06-376B include:

  • Peak pulse power: 600 W (10/1000μs)
  • Stand-off voltage: 376 V
  • Breakdown voltage range: 418V to 461V
  • Low clamping factor
  • Fast response time
  • Compliance with IEC 61000-4-2 standard for ESD protection
  • DO-15 package for easy through-hole mounting

Whether you're designing power supplies, communication systems, or any other application that requires reliable transient voltage suppression, the BZW06-376B provides the protection you need without compromising performance. By choosing STMicroelectronics' Transil diodes, you're ensuring your products are equipped with state-of-the-art protection technology from a trusted industry leader.

For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the datasheet available on the STMicroelectronics website or contact their technical support for personalized guidance.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3498 $50.7210
350+ $0.2870 $100.4500
540+ $0.2780 $150.1200
745+ $0.2691 $200.4795
965+ $0.2601 $250.9965
1,290+ $0.2332 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess