EN
  • EN
  • DE

CLP200M

Part No CLP200M
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series CLP
Packaging Tube
Part Status Obsolete(EOL)
Mounting SMD
Package PowerSO-10 Exposed Bottom Pad
Win Source Part Number 1161899-CLP200M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name CLP200M
Introduction Date February 10, 1998
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CLP200M CAD Model

Description

The CLP200M is a state-of-the-art protection device designed by STMicroelectronics, a global leader in semiconductor solutions. This compact and robust product is engineered to safeguard sensitive electronic circuits against overvoltage transients and surges, making it an essential component for a wide range of applications.

Key Features

  • High Surge Capability: The CLP200M is capable of withstanding high surge currents, offering reliable protection against transient overvoltages that can occur due to lightning strikes, power line disturbances, or switching transients.
  • Low Clamping Voltage: This device features a low clamping voltage, ensuring that any excess voltage is quickly and effectively suppressed to safe levels, thereby protecting sensitive circuit components from potential damage.
  • Fast Response Time: With an exceptionally fast response time, the CLP200M reacts almost instantaneously to overvoltage events, providing immediate protection when it is most needed.
  • Low Capacitance: Designed with low capacitance, the CLP200M minimizes signal distortion in high-speed communication lines, making it ideal for use in data and signal lines where signal integrity is paramount.
  • Robust Construction: The device is built to withstand harsh environmental conditions and is encapsulated in a robust package that ensures long-term reliability and performance.

Applications

The versatility of the CLP200M makes it suitable for a broad spectrum of applications, including:

  • Telecommunication systems
  • Data lines
  • Network equipment
  • Consumer electronics
  • Industrial control systems

Technical Specifications

The CLP200M boasts impressive technical specifications that make it a top choice for circuit protection:

  • Surge current capability (8/20 µs): Ipp = 2 kA
  • Low clamping voltage
  • Low capacitance
  • SO-8 package for easy integration

With the CLP200M, STMicroelectronics continues to demonstrate its commitment to providing advanced protection technologies that meet the evolving needs of modern electronic systems. Integrating this device into your design will ensure that your electronics are shielded from the unpredictable nature of overvoltage transients, maintaining system integrity and extending product lifespan.

You May Also Be Interested in

Littelfuse Inc.
The CR range of protectors are based on the proven technology of the T10 thyristor product
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
ON Semiconductor
THYRISTOR 190V 100A SMB
Lowest to $0.4897
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR 190V 150A DO214
Lowest to $0.5879
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2523 $67.5690
65+ $1.8480 $120.1200
100+ $1.7903 $179.0300
135+ $1.7325 $233.8875
175+ $1.6748 $293.0900
235+ $1.5015 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 972 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess