Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Type Standard - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 1500V
Current - Max 4 A
Temperature Range - Operating 150°C (TJ)
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FPAB
Base Product Number DMV1500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-4192-5
Standard Package 1,000
Win Source Part Number 974154-DMV1500L
Ultra Librarian 3D Model Ultra Librarian DMV1500L CAD Model

Description

The DMV1500L is a high-performance product from STMicroelectronics, designed to cater to a wide range of applications requiring efficient power management and control. This device is part of STMicroelectronics' extensive portfolio of semiconductor solutions, renowned for their reliability and innovation.

Key Features

  • Voltage Rating: The DMV1500L is rated for a high voltage capacity, making it suitable for various industrial and consumer applications that require robust voltage handling capabilities.
  • Current Handling: With its ability to manage significant current levels, this product ensures efficient operation even under demanding conditions.
  • Thermal Performance: Designed with thermal efficiency in mind, the DMV1500L maintains optimal performance while minimizing the risk of overheating, thus ensuring longevity and reliability.
  • Package: The device is available in a compact package, allowing for ease of integration into space-constrained designs without compromising on power and functionality.

Applications

The versatility of the DMV1500L makes it an ideal choice for a broad spectrum of applications. It is especially well-suited for:

  • Switching regulators
  • Motor control circuits
  • Power management systems
  • LED lighting solutions
  • Consumer electronics
  • Industrial automation

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The DMV1500L is no exception, having undergone rigorous testing to ensure it meets the stringent requirements set by the industry and STMicroelectronics' own quality assurance protocols.

Environmental Compliance

The DMV1500L is manufactured with environmental sustainability in mind. It complies with international standards, including RoHS and REACH, reflecting STMicroelectronics' dedication to reducing the environmental impact of its products.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Vishay
DIODE BAND SW SOD80
Need more? Email Us
ECAD model for BA982-GS08
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Need more? Email Us
ECAD model for HSMS-2829-BLKG
Rohm Semiconductor
Need more? Email Us
ECAD model for BA8919FV-E2
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SMP1331-040LF
Infineon Technologies
DIODE SCHOTTKY 4V 100MW TSSLP21
Need more? Email Us
ECAD model for BAT2402LSE6327XTSA1
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Need more? Email Us
ECAD model for HSMS-2828-BLKG
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 2V CHIP
Need more? Email Us
ECAD model for CDF7621-000
Broadcom Limited
High Performance Schottky Diode for Transient Suppression | DIODE SCHOTTKY 30V 825MW SOT323
Need more? Email Us
ECAD model for HBAT-540C-BLKG
NXP / Nexperia
DIODE SILICON PIN SOD-882D
Lowest to $0.6520
ECAD model for BAP55LX,315

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3661 $65.8980
435+ $0.3002 $130.5870
670+ $0.2911 $195.0370
920+ $0.2820 $259.4400
1,185+ $0.2729 $323.3865
1,590+ $0.2445 $388.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,900 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention