Products specifications

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Power Dissipation - Pd 120W
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 2pF @ 1MHz
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 014901-DSILC6-4P6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSILC6-4P6 CAD Model

Description

Product Overview: DSILC6-4P6 - STMicroelectronics

The DSILC6-4P6 from STMicroelectronics is a state-of-the-art transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This high-performance device is specifically engineered to safeguard four data or signal lines from the destructive effects of electrostatic discharge (ESD), electrical fast transients (EFT), and surges.

Key Features

  • Low Clamping Voltage: The DSILC6-4P6 offers an exceptionally low clamping voltage, which is crucial for the protection of modern, sensitive electronic circuits.
  • High Surge Capability: With its robust surge protection features, it can withstand significant surge currents, ensuring the longevity and reliability of your electronic components.
  • Low Capacitance: The device is designed with low line capacitance, minimizing signal attenuation and preserving the integrity of high-speed data lines.
  • ISO 7637-2 and IEC 61000-4-2 Compliant: It meets the stringent requirements of automotive and industrial standards for ESD and EFT immunity, making it an ideal choice for harsh environments.

Applications

The DSILC6-4P6 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • HDMI and DisplayPort Interfaces
  • 10/100 and Gigabit Ethernet Links
  • Mobile and Portable Devices
  • Industrial Control Systems

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability, and the DSILC6-4P6 is no exception. Manufactured with the highest standards, this TVS diode ensures the protection of your electronics against transient voltage spikes, contributing to the overall system robustness and longevity.

Conclusion

Whether you are designing consumer electronics, automotive systems, or industrial controls, the DSILC6-4P6 offers a compact, reliable, and efficient solution for protecting sensitive circuits against voltage transients. Its performance and compliance with industry standards make it a top choice for engineers and designers looking for robust protection in a small package.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2280 $50.1600
535+ $0.1871 $100.0985
830+ $0.1812 $150.3960
1,145+ $0.1754 $200.8330
1,475+ $0.1695 $250.0125
1,975+ $0.1520 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,561 pieces
MOQ: 220 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention