Products specifications

Mounting Type Panel Mount
Relay Type Mechanical Relay
Function Off-Delay
Circuit DPDT (2 Form C)
Delay Time 1.5 Sec ~ 15 Sec
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 120VAC
Termination Style Screw Terminal
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550862-7022ACT
Ultra Librarian 3D Model Ultra Librarian 7022ACT CAD Model

You May Also Be Interested in

TE Connectivity
RELAY TIME DELAY 15SEC 10A 240V
Need more? Email Us
ECAD model for 7022PC
TE Connectivity
RELAY TIME DELAY 50SEC 10A 240V
Need more? Email Us
ECAD model for 7012AD
Sensata-Crydom
RELAY TIME DELAY 6A 280V DIN RL
Need more? Email Us
ECAD model for DRTU24D06
TE Connectivity
RELAY TIME DELAY 50SEC 10A 240V
Need more? Email Us
ECAD model for 7012BD
Littelfuse Inc.
RELAY TIME DELAY 100MIN 10A 125V
Need more? Email Us
ECAD model for KRDM424
Schneider Electric
RELAY TIME DELAY 100HR 8A 250V
Need more? Email Us
ECAD model for RE17RAMU
Schneider Electric
RELAY TIME DELAY 10SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK11V14
Sensata-Crydom
RELAY TIME DELAY 6A 280V DIN RL
Need more? Email Us
ECAD model for DRTC24A06
TE Connectivity
RELAY TIME DELAY 15SEC 10A 240V
Need more? Email Us
ECAD model for 7012ACLL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention