EN
  • EN
  • DE

7012ACLL

Part No 7012ACLL
Manufacturer TE Connectivity
Catalog Time Delay Relays
Description RELAY TIME DELAY 15SEC 10A 240V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount
Relay Type Mechanical Relay
Function On-Delay
Circuit DPDT (2 Form C)
Delay Time 1.5 Sec ~ 15 Sec
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 120VAC
Termination Style Screw Terminal
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550851-7012ACLL
Ultra Librarian 3D Model Ultra Librarian 7012ACLL CAD Model

Description

N

You May Also Be Interested in

Omron
RELAY TIME DEL 9.999SEC 3A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 1200HR 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 30MIN 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 300HR 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 120 SEC 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 10MIN
Need more? Email Us
Omron
RELAY TIME DELAY 10HR 3A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 1200HR 5A 250V
Need more? Email Us
Omron
RELAY TIME DELAY 60S
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess