EN
  • EN
  • DE

PLA150L

Part No PLA150L
Manufacturer IXYS
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer IXYS
Win Source Part Number 349392-PLA150L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLA150L CAD Model

Description

The PLA150L is a single-pole, normally open (1-Form-A) solid state relay (SSR) manufactured by IXYS. This component is designed for applications that demand robust and reliable switching with galvanic isolation between the control and load circuits. Optoelectronic isolation is employed to achieve this, providing a longer-lasting and more efficient alternative to electromechanical relays.

Applications

  • Industrial Automation: Used in Programmable Logic Controllers (PLCs), motor control circuits, and process control systems.
  • Test and Measurement: Employed in automated testing equipment, data acquisition systems, and signal routing applications.
  • Telecommunications: Utilized in telecommunication switching equipment, line cards, and modem interfaces.
  • Security Systems: Integrated into alarm systems, access control, and surveillance equipment for reliable switching.
  • Power Supplies: Used in power supplies, battery chargers, and power distribution systems.

Features

  • Optoelectronic Isolation: Offers high isolation between the control and load circuits, ensuring safety and preventing ground loops.
  • Solid State Reliability: Provides extended operational life and reliability compared to electromechanical relays, eliminating moving parts.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the SSR, enhancing efficiency.
  • Fast Switching Speed: Enables rapid and precise switching of loads, improving system response time.
  • Low Input Control Current: Requires minimal current to activate, making it compatible with a wide range of control circuits.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) directives, reducing environmental impact.

Benefits

  • Enhanced System Safety: High isolation protects sensitive equipment and personnel from electrical hazards.
  • Improved System Reliability: Solid state design reduces the risk of failure and extends the life of the relay.
  • Reduced Maintenance Costs: Elimination of moving parts minimizes the need for maintenance and replacement.
  • Increased Energy Efficiency: Low on-resistance minimizes power losses, reducing energy consumption.
  • Precise Control: Fast switching speed enables precise control of loads and improves system responsiveness.
  • Environmentally Friendly: RoHS compliance minimizes the use of hazardous substances.

Additional Details

The PLA150L comes in various package types suitable for through-hole or surface-mount configurations. It's important to consult the IXYS datasheet for detailed specifications, including voltage and current ratings, thermal derating curves, and application notes. This SSR is designed to switch a variety of AC and DC loads, but the load parameters will vary based on specific operating conditions. Proper heat sinking might be needed for higher current applications to maintain optimal performance and ensure the longevity of the component.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 2A 230V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 2A 200V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess