EN
  • EN
  • DE

LTC2424IG#PBF

Part No LTC2424IG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT 4CH MICROPWR 28SSOP / 4-Channel Single ADC Delta-Sigma 7.5sps 20-bit Serial 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Tube
Resolution 20
Sampling Rate 7.5
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782655-LTC2424IG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2424
Introduction Date March 17, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2424IG#PBF CAD Model

Description

The LTC2424IG#PBF is a high-precision 24-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver exceptional accuracy and performance for demanding applications that require the highest level of data integrity. This ADC is well-suited for industrial, medical, and instrumentation applications where precise measurement is critical.

Key Features

  • Resolution: 24-bit no missing codes
  • Channels: 2 differential channels
  • Data Output Rate: Up to 10Hz
  • Interface: Simple 3-wire serial
  • Power Supply: Single 5V supply
  • Integrated Features: On-chip oscillator, reference with 20ppm/°C max temperature coefficient
  • Package: SSOP-16 (Shrink Small Outline Package)

Performance Benefits

The LTC2424IG#PBF offers a high level of integration, featuring an internal oscillator and a precision reference, which simplifies design and reduces external component count. Its 24-bit resolution and no missing codes performance ensure accurate and reliable data conversion, critical for sensor readings, precise measurements, and control systems.

Robust Design

With its industrial temperature range and robust SSOP-16 package, the LTC2424IG#PBF is built to operate reliably in harsh environments. The device's low power consumption makes it ideal for portable and battery-operated equipment, while its small footprint allows for compact PCB layouts.

Easy Integration

The simple 3-wire serial interface ensures easy integration with microcontrollers and digital systems. This, combined with its differential input channels, makes the LTC2424IG#PBF a versatile choice for a wide range of applications.

Applications

  • Industrial Process Control
  • Medical Instrumentation
  • High-resolution Data Acquisition
  • Scientific Instrumentation
  • Automated Test Equipment

Overall, the LTC2424IG#PBF from Linear Technology stands out as a high-precision ADC solution that offers a blend of accuracy, integration, and robustness, ideal for professional-grade electronics that demand the highest level of performance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess