EN
  • EN
  • DE

MCP3428-E/ST

Part No MCP3428-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 14TSSOP / 16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 15
Number of Inputs 4
Input Type Differential
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features PGA, Selectable Address
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Mounting Type Surface Mount
Base Product Number MCP3428
Standard Package 96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340550-MCP3428-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP3428-E/ST CAD Model

Description

Microchip Technology's MCP3428-E/ST

The MCP3428-E/ST is a highly integrated, low-power, 16-bit analog-to-digital converter (ADC) produced by Microchip Technology. It is designed for high-precision measurements in diverse applications such as industrial control systems, battery-powered devices, data acquisition systems, and medical instrumentation.

Key Features

  • Resolution: The device offers a high-resolution 16-bit ADC for accurate measurement of input signals.
  • Channel Count: It comes with four fully differential input channels or eight single-ended inputs, providing flexibility for various sensor interfacing.
  • Programmable Gain Amplifier (PGA): The onboard PGA offers selectable gains of 1, 2, 4, or 8, enabling it to amplify low-level signals.
  • Conversion Rate: The MCP3428-E/ST supports a maximum sample rate of 240 samples per second (SPS), balancing speed and power consumption.
  • Communication Interface: It features an I2C interface for easy communication with most microcontrollers and processors.
  • Low Power Consumption: The device is designed for power-sensitive applications, with features like an auto power-down function that reduces power consumption when not converting.
  • Extended Temperature Range: This ADC operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Small Form Factor: Housed in a compact TSSOP-14 package, it is ideal for space-constrained applications.

Applications

The versatility of the MCP3428-E/ST makes it an excellent choice for a wide array of applications, such as:

  • Portable Instrumentation
  • Temperature Sensing with RTDs, Thermocouples, and Thermistors
  • Pressure Sensing
  • Weight and Scale Systems
  • Factory Automation and Process Control
  • Battery Monitoring and Energy Management
  • Medical Devices and Equipment

With its combination of precision, integration, and flexibility, the MCP3428-E/ST from Microchip Technology stands out as a robust solution for high-accuracy analog-to-digital conversion in both simple and complex applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7018 $53.9126
16+ $6.3194 $101.1104
25+ $6.1220 $153.0500
34+ $5.9245 $201.4330
44+ $5.7270 $251.9880
59+ $5.1346 $302.9414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess