EN
  • EN
  • DE

LTC2107IUK#PBF

Part No LTC2107IUK#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 48QFN / 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 210M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Base Product Number LTC2107
Standard Package 52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A5A5
HTSUS 8542.39.0001
Win Source Part Number 1339807-LTC2107IUK#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2107IUK#PBF CAD Model

Description

Product Overview: LTC2107IUK#PBF from Analog Devices Inc.

The LTC2107IUK#PBF is a high-performance, 16-bit, 210Msps analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance signal processing technology. This cutting-edge component is engineered to provide exceptional dynamic performance with a wide input bandwidth, making it an ideal choice for demanding applications such as medical imaging, communications systems, and instrumentation.

Key Features:

  • High Resolution: 16-bit output with no missing codes.
  • Fast Sampling Rate: Up to 210 megasamples per second (Msps), enabling the capture of high-frequency signals.
  • Excellent SNR: Offering a Signal-to-Noise Ratio (SNR) that ensures precise signal representation for critical applications.
  • Low Power Consumption: Designed for power-efficient operation, which is crucial for thermal management and longevity in embedded systems.
  • Differential Inputs: The device features differential inputs that reduce common-mode noise and enhance the quality of the signal acquisition.
  • Programmable Features: Includes a variety of programmable options such as output data format and digital output test patterns.
  • Robust Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance in a variety of environments.

Applications:

The LTC2107IUK#PBF is highly versatile and is suitable for a range of high-speed data acquisition tasks. Common applications include:

  • Medical Imaging Systems
  • High-speed Data Acquisition Systems
  • Communications Infrastructure
  • Spectral Analysis
  • Test and Measurement Equipment

Reliability and Quality:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2107IUK#PBF is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs to specifications even under the most demanding conditions.

Ordering Information:

The product comes in a QFN-52 package and is available under the part number LTC2107IUK#PBF. For detailed information, specifications, and support, visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $305.6717 $305.6717
2+ $293.7314 $587.4628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess