EN
  • EN
  • DE

DSL02-005SC5

Part No DSL02-005SC5
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 18VC SOT23-5L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 18V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
Manufacturer STMicroelectronics
Series DSL
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name DSL02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-13989-6, 497-13989-1, 497-13989-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917601-DSL02-005SC5
Ultra Librarian 3D Model Ultra Librarian DSL02-005SC5 CAD Model

Description

STMicroelectronics DSL02-005SC5 Diode

The DSL02-005SC5 is a high-performance, robust diode product from STMicroelectronics, designed to offer efficient protection for sensitive electronics. This component is part of ST's Transil series, which are transient voltage suppressors (TVS) specifically engineered to protect against voltage spikes and surges, ensuring the reliability and longevity of electronic systems.

Key Features

  • Low Capacitance: With a capacitance of only 3 pF, the DSL02-005SC5 ensures minimal signal distortion, making it ideal for high-speed data lines and RF applications.
  • High Surge Capability: This diode can handle surge currents, providing robust protection against transient events such as electrostatic discharges (ESD), electrical fast transients (EFT), and other voltage surges.
  • Low Leakage Current: It features a very low leakage current, which helps to reduce power consumption and enhances the energy efficiency of the overall system.
  • Unidirectional Device: The DSL02-005SC5 is a unidirectional TVS, offering targeted protection for specific polarity events, which is particularly useful in DC power applications.
  • Small Package Size: Housed in an SOT-23-5L package, it provides a compact solution that is easy to integrate into space-constrained designs.

Applications

The DSL02-005SC5 is versatile and can be used in a wide range of applications, including:

  • Protection of I/O interfaces
  • USB power and data line protection
  • Protection for portable devices
  • Microcontroller-based applications
  • Telecommunication and networking devices
  • Consumer electronics

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the DSL02-005SC5 is no exception. It is manufactured to meet strict industry standards, ensuring it performs consistently across a variety of conditions. With its fast response time and ability to withstand repetitive surge events, this diode is an excellent choice for designers looking to enhance the durability and safety of their electronic products.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and support documentation provided by STMicroelectronics.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4391 $59.2785
325+ $0.3603 $117.0975
500+ $0.3490 $174.5000
685+ $0.3377 $231.3245
885+ $0.3266 $289.0410
1,185+ $0.2927 $346.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess