EN
  • EN
  • DE

VND810SP

Part No VND810SP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DOUBLE CHANNEL HIGH SIDE DRIVER | IC DRIVER 2CH HI-SIDE POWERSO-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 3.5A
Rds On 160mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Family Part Number VND810
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1279617-VND810SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND810SP CAD Model

Description

Introducing the VND810SP from STMicroelectronics

The VND810SP is a state-of-the-art automotive-grade power switch, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the VIPower™ M0-3 series, which is specifically engineered to provide high-performance solutions for driving inductive, resistive, or capacitive loads with one side connected to ground.

Optimized for a wide range of applications, the VND810SP is particularly suitable for automotive environments where high reliability and efficiency are paramount. It is commonly used in applications such as headlight switchers, heater control, DC motor drives, and other automotive peripheral controls.

Robust and Reliable Design

The VND810SP boasts a robust design with several features aimed at ensuring reliability and longevity. It is equipped with built-in protections against overtemperature, overload, and short circuits, as well as undervoltage shutdown with hysteresis. These safety features help prevent damage to both the switch and the load, ensuring a longer lifespan for the device.

High Performance and Efficiency

This power switch is designed to deliver high performance with its very low on-resistance, which translates to reduced power dissipation and improved overall efficiency. With a clamping voltage of 42V and an operating voltage range from 5.5V to 36V, the VND810SP is versatile and can handle a broad spectrum of automotive power requirements.

Advanced Technology

Incorporating STMicroelectronics' proprietary VIPower technology, the VND810SP offers a vertical current flow power MOSFET technology, which allows for significant enhancements in RDS(on) per area and reduced capacitances and gate charge. This technology enables the device to provide superior performance in a compact package.

Easy Integration

The VND810SP comes in a compact PowerSSO-10 package, designed to minimize PCB space while maximizing thermal performance. Its monolithic integration of the power stage along with the driver and protection circuits make it an easy-to-use solution for designers looking to streamline their power management systems.

With its combination of high reliability, robust protection features, and high efficiency, the VND810SP from STMicroelectronics is an excellent choice for automotive power switching applications.

You May Also Be Interested in

Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess