Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series DSL
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 28V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 16A (8/20µs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number DSL03
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 850259-DSL03-024SC6
Ultra Librarian 3D Model Ultra Librarian DSL03-024SC6 CAD Model

Description

Product Overview: DSL03-024SC6 - STMicroelectronics

The DSL03-024SC6 is a high-performance transient voltage suppressor (TVS) diode array, designed and manufactured by STMicroelectronics, a global semiconductor leader. This robust device is specifically engineered to protect sensitive electronic circuits from the harmful effects of electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage surges that are common in today's electronic environments.

Key Features

  • Low Clamping Voltage: The device offers a very low clamping voltage, ensuring that any transient voltage spikes are quickly suppressed to safe levels, thus providing superior protection for sensitive components.
  • Low Capacitance: With its low line capacitance, the DSL03-024SC6 is ideal for protecting high-speed data lines without compromising signal integrity, making it suitable for applications such as USB 2.0, HDMI, and Ethernet interfaces.
  • High Surge Capability: The device is capable of withstanding high surge currents, ensuring reliable protection against severe transient events.
  • Low Leakage Current: It features a low leakage current, minimizing power loss when the device is in standby mode and thereby enhancing the energy efficiency of the protected circuit.
  • SOT-23-6L Package: The compact SOT-23-6L package allows for space-saving PCB design, which is critical in modern miniature electronic assemblies.

Applications

The DSL03-024SC6 is suitable for a wide range of applications where ESD and surge protection are essential for the reliability and longevity of electronic equipment. Typical applications include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems including network devices and wireless routers
  • Industrial controls and automation systems
  • Medical devices where precision and reliability are paramount
  • Portable electronics where size and power efficiency are important

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The DSL03-024SC6 is manufactured to stringent industry standards, ensuring high reliability and performance under a wide range of environmental conditions. Its robust design and construction make it an ideal choice for protecting critical electronic systems in both commercial and industrial applications.

Overall, the DSL03-024SC6 from STMicroelectronics represents a state-of-the-art solution for safeguarding electronic circuits against the damaging effects of voltage transients and surges, thereby enhancing the durability and operational stability of your electronic products.

You May Also Be Interested in

ON Semiconductor
SC-74 Quad Monolithic Common Anode | TVS DIODE 9.1V 17.3V SC74
Lowest to $0.2306
ECAD model for MMQA12VT1
Amazing
TVS DEVICE 1-CHANNEL 3.3V / Clamp Ipp Tvs Diode Surface Mount DFN1006P2E
Need more? Email Us
ECAD model for AZ5323-01F
Comchip Technology
TVS DIODE 24VWM 56VC SOD323 / 56V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0775
ECAD model for CPDV24V0-HF
MDE Semiconductor, Inc.
TVS DIODE UP 30VRWM 50.7VC
Lowest to $1.7780
ECAD model for 15KP30A
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
STMicroelectronics
TVS DIODE 5VWM 11.3VC 5UQFN / 11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
Need more? Email Us
ECAD model for HSP051-4M5
Amazing
TVS DEVICE HIGH VOLTAGE 1-CH 15V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0776
ECAD model for AZ4615-01L
Vishay
TVS DIODE 23.1VWM 37.5VC DO214AA / 37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0596
ECAD model for P6SMB27A-E3/5B
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Need more? Email Us
ECAD model for PUSB3F99X

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7244 $51.7320
75+ $1.4149 $106.1175
110+ $1.3707 $150.7770
155+ $1.3265 $205.6075
195+ $1.2822 $250.0290
265+ $1.1496 $304.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention