EN
  • EN
  • DE

E-L5973AD013TR

Part No E-L5973AD013TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 257191-E-L5973AD013TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-L5973AD013TR CAD Model

Description

The E-L5973AD013TR from STMicroelectronics is a highly efficient, monolithic synchronous step-down switching regulator that is specifically designed to deliver a constant, accurate output voltage with a high level of integration. This component is ideal for a wide range of applications, including but not limited to consumer electronics, networking, and industrial systems.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage that is precise and stable, ensuring reliable operation for sensitive electronic devices.
  • High Efficiency: With its synchronous rectification and low dropout operation, the E-L5973AD013TR achieves high efficiency, which is critical for reducing heat generation and improving system performance.
  • Adjustable Switching Frequency: The switching frequency of this regulator can be adjusted up to 1 MHz, allowing designers to optimize the size of the external components and the performance of the overall power supply.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring a longer lifespan and stable operation under various conditions.
  • Current Mode Operation: The current mode architecture provides fast transient response and excellent loop stability.
  • Low Shutdown Current: The low shutdown current minimizes power consumption when the device is not active, making it suitable for battery-powered applications.
  • Integrated Bootstrap Diode: The inclusion of an integrated bootstrap diode simplifies the circuit design and reduces the number of external components required.

Applications

The E-L5973AD013TR is versatile and can be used in various applications due to its robust feature set. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Consumer electronics including set-top boxes and gaming consoles
  • Industrial control systems
  • Office automation equipment

With its compact DFN 8 (3x3mm) package, the E-L5973AD013TR is designed for space-constrained applications, while its advanced features ensure high performance and reliability. This switching regulator from STMicroelectronics represents a sophisticated power management solution for designers looking to enhance the efficiency and functionality of their electronic products.

You May Also Be Interested in

Shindengen
Diode Rectifier Bridge Single 200V 2.7A 4-Pin SIP
Lowest to $20.4620
NEC
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $17.3054
Shindengen
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
NEC
1/8- to 1/16-DUTY FIPTM VFD CONTROLLER/DRIVER
Lowest to $4.8395
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess