EN
  • EN
  • DE

E-TDA7478D

Part No E-TDA7478D
Manufacturer STMicroelectronics
Catalog RF Demodulators
Description IC DEMODULATOR SGL RDS 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Demodulator, Filter
Gain 20dB
Operating Supply Current 7.5mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 16-TSSOP
Win Source Part Number 114143-E-TDA7478D
Popularity Medium
Supply and Demand Status Balance
Quantity per package 49
Ultra Librarian 3D Model Ultra Librarian E-TDA7478D CAD Model

Description

STMicroelectronics E-TDA7478D - Advanced Car Radio Processor

The E-TDA7478D from STMicroelectronics is a cutting-edge signal processor specifically designed for the modern automotive audio market. This high-performance IC is tailored to meet the rigorous demands of car radio systems, offering a seamless audio experience for both drivers and passengers alike.

At the heart of the E-TDA7478D lies its robust signal processing capabilities, which include advanced features such as a built-in volume control, tone control (bass and treble), and balance/fader processor. These features allow for precise audio customization, ensuring that listeners can enjoy their music with the highest fidelity and tailored to their personal preferences.

The device is engineered with a focus on simplicity and ease of use, featuring an I2C bus-controlled user interface that allows for straightforward integration into the car's audio system. This interface not only simplifies the design process for manufacturers but also enables end-users to easily interact with the device's settings through the car's existing control mechanisms.

Furthermore, the E-TDA7478D boasts a low-noise preamplifier stage, which is a critical component for maintaining audio clarity. The preamp stage is designed to minimize the introduction of unwanted noise into the audio signal, ensuring that the sound output remains crisp and clear, even at high volume levels.

Another notable feature of the E-TDA7478D is its mute function, which allows users to quickly silence the audio output without affecting the current settings. This can be particularly useful when drivers need to focus on their surroundings or during conversations with passengers.

With its robust feature set and commitment to audio quality, the E-TDA7478D from STMicroelectronics stands out as a premier choice for automotive manufacturers looking to incorporate a reliable, high-performance audio processor into their car radio systems. Its integration of advanced audio processing features with user-friendly controls ensures that it will continue to be a popular choice in the automotive audio market.

For more information or to request a datasheet, interested parties can visit STMicroelectronics' official website or contact their local sales representative.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5715 $58.7145
8+ $16.0591 $128.4728
12+ $15.5567 $186.6804
16+ $15.0554 $240.8864
20+ $14.5530 $291.0600
27+ $13.0480 $352.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess