Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 2
DC Resistance (DCR) (Max) 4 Ohm
Temperature Range - Operating -30°C to 85°C
Features ESD
Mounting SMD (SMT)
Win Source Part Number 100019-ECMF02-2BF3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ECMF02-2BF3 CAD Model

Description

STMicroelectronics ECMF02-2BF3 Common Mode Filter with ESD Protection

The ECMF02-2BF3 is a high-performance, integrated common mode filter designed by STMicroelectronics to provide both common mode noise suppression and electrostatic discharge (ESD) protection for high-speed data lines. This compact, multifunctional component is specifically engineered to enhance the reliability and integrity of communication in electronic devices such as smartphones, tablets, and other portable gadgets that require high-speed data interfaces.

Key Features

  • High Common Mode Attenuation: The ECMF02-2BF3 offers exceptional common mode noise suppression, ensuring signal integrity for high-speed interfaces by reducing electromagnetic interference (EMI).
  • ESD Protection: This device includes built-in ESD protection that meets IEC 61000-4-2 Level 4 standards, safeguarding sensitive circuits against electrostatic discharges up to 8 kV (contact discharge) and 15 kV (air discharge).
  • High-Speed Data Line Compatibility: It is designed for use with differential data lines such as USB 2.0, HDMI, MIPI, and other high-speed serial interfaces, supporting data rates up to 1.25 Gbps.
  • Low Capacitance: The ECMF02-2BF3 features low line capacitance, minimizing signal attenuation and preserving the integrity of high-speed signals.
  • Compact Package: Encased in a micro QFN package, the ECMF02-2BF3 is optimized for space-constrained applications, allowing for easy integration into modern compact electronic designs.
  • RoHS Compliant: This product is compliant with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly and suitable for use in a wide range of markets and applications.

Applications

The ECMF02-2BF3 is ideal for a variety of applications where high-speed data transmission and ESD protection are critical. It can be used in:

  • Smartphones and mobile devices
  • Tablets and portable electronics
  • USB interfaces and peripherals
  • High-definition multimedia interfaces (HDMI)
  • Camera serial interfaces (CSI)
  • Display serial interfaces (DSI)

With its combination of ESD protection and noise filtering capabilities, the ECMF02-2BF3 from STMicroelectronics is an essential component for designers looking to enhance the performance and durability of their high-speed digital interfaces.

You May Also Be Interested in

Bourns Inc.
CMC 20MH 2.9A 2LN TH
Need more? Email Us
ECAD model for 8110-RC
Laird-Signal Integrity Products
CMC 20A 4LN 170 OHM TH
Need more? Email Us
ECAD model for CM5740Z171B-10
TE Connectivity
CMC 940UH 25A 3LN TH
Need more? Email Us
ECAD model for RB8532-25-0M9
Wurth Electronics Inc
CMC 29MH 22A 3LN TH
Need more? Email Us
ECAD model for 744839029220
Eaton Bussmann
CMC 270UH 1.6A 2LN SMD / 270 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.6A DCR 60mOhm (Typ)
Need more? Email Us
ECAD model for CMS2-7-R
Schurter Inc.
CMC 12A 2LN TH
Need more? Email Us
ECAD model for DLFL-0147-12D5
Wurth Electronics Inc
CMC 2.5MH 10.3A 2LN TH
Need more? Email Us
ECAD model for 744830025103
Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 2.5A 0.034Ohm DCR SMD T/R
Need more? Email Us
ECAD model for DLW5BTM102TQ2K
Triad Magnetics
CMC 20MH 2.9A 2LN THROUGH HOLE
Need more? Email Us
ECAD model for CMT-8110

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3157 $50.5120
390+ $0.2590 $101.0100
600+ $0.2509 $150.5400
825+ $0.2428 $200.3100
1,070+ $0.2347 $251.1290
1,430+ $0.2105 $301.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 58,800 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention