EN
  • EN
  • DE

L203B

Part No L203B
Manufacturer STMicroelectronics
Catalog Audio Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72370-L203B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L203B CAD Model

Description

STMicroelectronics Product L203B Overview

The L203B is a high-performance integrated circuit from STMicroelectronics, designed to cater to a wide range of applications requiring efficient power management and control. This versatile device is part of STMicroelectronics' extensive product line, known for its reliability and innovative technology.

Key Features

  • High Voltage Capability: The L203B is capable of handling high voltage operations, making it suitable for industrial applications where robustness is a priority.
  • Low Power Consumption: Designed with energy efficiency in mind, this component ensures minimal power wastage, contributing to the overall efficiency of the system it is integrated with.
  • Advanced Protection Features: It includes multiple protection features such as over-temperature, over-current, and under-voltage lockout, ensuring the safety and longevity of the device and the system it controls.
  • Flexible Control Options: The L203B offers various control modes, providing designers with the flexibility to select the most appropriate control scheme for their specific application.
  • Thermal Management: With its excellent thermal performance, the L203B maintains stability across different temperature ranges, ensuring consistent performance.

Applications

The L203B is suitable for a broad spectrum of applications, including but not limited to:

  • Power supplies for industrial systems
  • Motor control units
  • LED lighting systems
  • Automotive electronics
  • Consumer electronics

Technical Specifications

The technical specifications of the L203B ensure that it meets the rigorous demands of modern electronic systems. Some of these specifications include a wide input voltage range, high current handling capability, and a compact package that makes it easy to integrate into various designs.

Conclusion

STMicroelectronics' L203B stands out as a robust and flexible solution for power management and control. Its combination of high voltage operation, low power consumption, advanced protection features, and thermal efficiency make it a preferred choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Hammond Manufacturing
TRANSF AUDIO 10K/40K 10K/40K IMP / 40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Lowest to $28.2490
Pulse
TRANSFORMER AUDIO 1:1 SMD / 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount
Lowest to $0.9536
Triad Magnetics
AUDIO XFMR 10KCT/2KCT THRU HOLE
Need more? Email Us
Tamura
TRANSFORMER TELECOMM 600:470 OHM / 600 Impedance Primary Ohms 470 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Need more? Email Us
Toko America Inc.
Lowest to $0.6052
Hammond Manufacturing
AUDIOPHILE TUBE OUTPUT TRANSFRMR / 6.5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Need more? Email Us
Sumida America Components Inc.
XFMR MODEM SMD / Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Surface Mount
Lowest to $0.7514
Hammond Manufacturing
TRAN AUDIO 150/600 1.2K/4.8K IMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess