EMIF04-VID01F2U: EMI Filtering and Signal Conditioning Device
The EMIF04-VID01F2U is a cutting-edge EMI (Electromagnetic Interference) filtering and signal conditioning device designed by STMicroelectronics, a leader in semiconductor solutions. This product is specifically engineered to provide superior EMI filtering for video interfaces, ensuring high-quality signal transmission and enhanced system reliability.
The EMIF04-VID01F2U integrates four EMI filters and ESD (Electrostatic Discharge) protection circuits, making it an ideal choice for applications that require both signal integrity and robust protection against transient voltage spikes. The device is particularly well-suited for use in video applications, such as digital cameras, video recorders, and display interfaces, where maintaining signal clarity is paramount.
Key Features:
- High Integration: The device combines EMI filtering and ESD protection in a single package, reducing component count and saving valuable board space.
- Low Capacitance: The EMIF04-VID01F2U features low line capacitance, ensuring minimal signal distortion and preserving the integrity of high-speed video signals.
- Enhanced ESD Protection: It offers excellent ESD protection, meeting IEC 61000-4-2 level 4 standards, and can withstand ESD strikes of up to ±15kV (air discharge) and ±8kV (contact discharge).
- Optimized Layout: The device's flow-through pinout design simplifies PCB layout by aligning the EMI filters with the video signal lines, reducing cross-talk and improving signal performance.
- Low Power Consumption: The EMIF04-VID01F2U is designed for low power operation, making it suitable for portable and battery-powered devices.
Applications:
- Video interfaces (HDMI, DVI, VGA)
- Portable and handheld video devices
- Video-enabled consumer electronics
- Professional video equipment
- Automotive infotainment systems
The EMIF04-VID01F2U comes in a compact flip-chip package that enables a direct connection to the PCB, further minimizing parasitic inductance and contributing to the device's high performance in EMI-sensitive applications. With its combination of EMI filtering, ESD protection, and compact form factor, the EMIF04-VID01F2U from STMicroelectronics represents a comprehensive solution for maintaining signal integrity in advanced video systems.