EN
  • EN
  • DE

W91530

Part No W91530
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Description 13-MEMORY TONE/PULSE DIALER WITH SAVE, KEYTONE, LOCK,AND HANDFREE FUNCTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401900-W91530
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W91530 CAD Model

Description

The Winbond W91530 is a versatile voiceband codec designed for various telecommunications and voice processing applications. It provides high-quality analog-to-digital (A/D) and digital-to-analog (D/A) conversion, making it suitable for encoding and decoding voice signals. The W91530 incorporates features that enhance voice clarity and reduce noise, ensuring reliable communication.

Applications:

  • Telephony: Cordless phones, answering machines, and VoIP (Voice over Internet Protocol) systems.
  • Voice Recorders: Digital voice recorders and dictation machines.
  • Interactive Voice Response (IVR) Systems: Used in automated phone systems for customer service and information retrieval.
  • Security Systems: Intercom systems and voice communication in security devices.
  • Gaming Peripherals: Headsets and microphones for clear voice communication.

Features:

  • A/D and D/A Conversion: High-resolution conversion for accurate voice signal processing.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Programmable Gain Amplifier (PGA): Allows for adjusting the input signal level to optimize performance.
  • Mu-Law and A-Law Companding: Supports standard voice compression algorithms for efficient data transmission.
  • On-Chip Filters: Integrated filters to reduce noise and improve signal quality.
  • Serial Interface: Provides a flexible interface for easy integration with microcontrollers and digital signal processors (DSPs).

Benefits:

  • Clear Voice Communication: High-quality A/D and D/A conversion ensures accurate and clear voice transmission.
  • Extended Battery Life: Low power consumption makes it suitable for portable and battery-powered devices.
  • Easy Integration: Serial interface and integrated filters simplify the design process and reduce component count.
  • Cost-Effective Solution: Provides a comprehensive set of features at a competitive price point.
  • Reliable Performance: Designed for stable and consistent operation in various environments.

Additional Details:

The W91530 typically operates from a single 5V power supply. It is available in various package options to suit different application requirements. The codec supports both Mu-Law and A-Law companding, which are standard algorithms used in telecommunications to reduce the dynamic range of voice signals. The integrated filters help to remove unwanted noise and interference, ensuring a clean voice signal. The serial interface allows for easy communication with a microcontroller or DSP, enabling flexible control and configuration of the codec's parameters. The programmable gain amplifier (PGA) allows for adjusting the input signal level to optimize the signal-to-noise ratio. This makes it suitable for a wide range of input signal levels. The W91530 is a reliable and cost-effective solution for voiceband codec applications. Its versatile features and ease of integration make it a popular choice for various communication devices.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess