Products specifications

Categories Circuit Protection
Estimated Pruduction Lead Time 19 Weeks
Features - Clamp - Ipp Tvs Diode Surface Mount 5-FlipChip (0.94x0.94)
Manufacturer STMicroelectronics
Series ESDA, TRANSIL™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 5-WFBGA, FCBGA
Case / Package 5-FlipChip (0.94x0.94)
Family Name ESDA14V2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-14160-1, 497-14160-2, 497-14160-6, ESDA14V2-4BF3-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871190-ESDA14V2-4BF3
Ultra Librarian 3D Model Ultra Librarian ESDA14V2-4BF3 CAD Model

Description

STMicroelectronics ESDA14V2-4BF3 ESD Protection Device

The ESDA14V2-4BF3 from STMicroelectronics is a robust ESD protection device, designed to shield sensitive electronic components from electrostatic discharge (ESD) threats. This component is particularly well-suited for high-speed data line and signal protection in a wide array of applications, including mobile phones, computers, and other portable electronics.

Featuring a bidirectional array of suppression diodes, the ESDA14V2-4BF3 can safely absorb and dissipate ESD strikes of up to 30 kV, as per the IEC 61000-4-2 standard. This high level of protection is achieved without compromising the integrity of the high-speed signals it protects, thanks to its low line capacitance.

The device is constructed with a flow-through design that simplifies PCB layout by allowing the signal lines to pass directly through the device, thereby minimizing signal distortion and impedance mismatches. The ESDA14V2-4BF3 comes in a compact SOT-23-6L package, which is not only space-efficient but also offers a low-profile solution for today's slim electronic designs.

Key features of the ESDA14V2-4BF3 include:

  • Low clamping voltage, ensuring that sensitive circuits are well-protected from voltage spikes.
  • Very low leakage current, which helps to preserve battery life in portable devices.
  • High surge capability, providing robust protection against transient voltage spikes.
  • Fast response time, to quickly react to ESD events and minimize potential damage.

STMicroelectronics has engineered the ESDA14V2-4BF3 to be compatible with the requirements of the highest ESD protection standards, making it an excellent choice for designers looking to enhance the durability and reliability of their products. With its combination of high-performance ESD protection, compact form factor, and ease of integration, the ESDA14V2-4BF3 is an ideal solution for safeguarding high-speed data interfaces against the threats posed by electrostatic discharge.

By integrating the ESDA14V2-4BF3 into their designs, manufacturers can provide their customers with the assurance that their electronics are not only powerful and feature-rich but also resilient and long-lasting in the face of common ESD-related challenges.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2955 $50.2350
415+ $0.2425 $100.6375
640+ $0.2349 $150.3360
880+ $0.2273 $200.0240
1,140+ $0.2197 $250.4580
1,525+ $0.1970 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 143,005 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention